Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 11-WH

Description
DROP OPAL TYPE 5 INCH DIA SIZE WHITE FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1S/TC1R/ICPL426 /ICPL418E/ICPL413E/I C1LEDG3/IC1RLEDG3/AP T1 DOWNLIGHT HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 35/50 W, R20 30/50 W, K19 40 W INCANDESCENT LAMP TYPE AIR-LOC[R] BRAND 11 MODEL
Datasheet
Description
DROP OPAL TYPE 5 INCH DIA SIZE WHITE FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1S/TC1R/ICPL426 /ICPL418E/ICPL413E/I C1LEDG3/IC1RLEDG3/AP T1 DOWNLIGHT HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 35/50 W, R20 30/50 W, K19 40 W INCANDESCENT LAMP TYPE AIR-LOC[R] BRAND 11 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 11-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
11-WH
Incandescent/Fluorescent/HID Recessed Trim 11-WH
DROP OPAL TYPE 5 INCH DIA SIZE WHITE FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1S/TC1R/ICPL426 /ICPL418E/ICPL413E/I C1LEDG3/IC1RLEDG3/AP T1 DOWNLIGHT HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 35/50 W, R20 30/50 W, K19 40 W INCANDESCENT LAMP TYPE AIR-LOC[R] BRAND 11 MODEL
  • DROP OPAL TYPE
  • 5 INCH DIA SIZE
  • WHITE FINISH
  • IC1/IC1W/IC1S/IC1P/TC1/TC1S/TC1R/ICPL426/ICPL418E/ICPL413E/IC1LEDG3/IC1RLEDG3/APT1 DOWNLIGHT HOUSING USED ON
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR20 35/50 W, R20 30/50 W, K19 40 W INCANDESCENT LAMP TYPE
  • AIR-LOC[R] BRAND
  • 11 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 11-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details