DIFFUSE GLASS LENS TYPE
9-9/16 INCH L X 4-7/8 INCH H SIZE
WHITE FINISH
ICTC113 SERIES INCANDESCENT LOUVERED NIGHT LIGHT FIXTURE USED ON
UL APPROVAL
DAMP LOCATION APPLICATION
A19 25/40 W INCANDESCENT LAMP TYPE
Juno Lighting Group
Done
Datasheet
Description
DIFFUSE GLASS LENS TYPE
9-9/16 INCH L X 4-7/8 INCH H SIZE
WHITE FINISH
ICTC113 SERIES INCANDESCENT LOUVERED NIGHT LIGHT FIXTURE USED ON
UL APPROVAL
DAMP LOCATION APPLICATION
A19 25/40 W INCANDESCENT LAMP TYPE
DIFFUSE GLASS LENS TYPE
9-9/16 INCH L X 4-7/8 INCH H SIZE
WHITE FINISH
ICTC113 SERIES INCANDESCENT LOUVERED NIGHT LIGHT FIXTURE USED ON
UL APPROVAL
DAMP LOCATION APPLICATION
A19 25/40 W INCANDESCENT LAMP TYPE
DIFFUSE GLASS LENS TYPE
9-9/16 INCH L X 4-7/8 INCH H SIZE
WHITE FINISH
ICTC113 SERIES INCANDESCENT LOUVERED NIGHT LIGHT FIXTURE USED ON