Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 10-WH

Description
ADJUSTABLE GIMBAL RING TYPE 5 INCH DIA SIZE WHITE FINISH IC1P/TC1/TC1S/TC1R/A PT1 SERIES R/PAR20 UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 50 W, ES20 75 W INCANDESCENT LAMP TYPE 10 MODEL
Datasheet
Description
ADJUSTABLE GIMBAL RING TYPE 5 INCH DIA SIZE WHITE FINISH IC1P/TC1/TC1S/TC1R/A PT1 SERIES R/PAR20 UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 50 W, ES20 75 W INCANDESCENT LAMP TYPE 10 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 10-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
10-WH
Incandescent/Fluorescent/HID Recessed Trim 10-WH
ADJUSTABLE GIMBAL RING TYPE 5 INCH DIA SIZE WHITE FINISH IC1P/TC1/TC1S/TC1R/A PT1 SERIES R/PAR20 UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 50 W, ES20 75 W INCANDESCENT LAMP TYPE 10 MODEL
  • ADJUSTABLE GIMBAL RING TYPE
  • 5 INCH DIA SIZE
  • WHITE FINISH
  • IC1P/TC1/TC1S/TC1R/APT1 SERIES R/PAR20 UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR20 50 W, ES20 75 W INCANDESCENT LAMP TYPE
  • 10 MODEL
Supplier's Site Datasheet
Lighting Fixture - 36324467 - Radwell International
Willingboro, NJ, United States
Lighting Fixture
36324467
Lighting Fixture 36324467
GIMBAL TRIM, ROUND FLUSH, 4-INCH, 10 TRIM. FREE 2 YEAR RADWELL WARRANTY

GIMBAL TRIM, ROUND FLUSH, 4-INCH, 10 TRIM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Juno Lighting Group Radwell International
Product Category Lighting Fixtures Lighting Fixtures
Product Number 10-WH 36324467
Product Name Incandescent/Fluorescent/HID Recessed Trim Lighting Fixture
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details