APC by Schneider Electric Tvss 200A 208V Apc 0M-STEGOPT040

Description
TVSS 200A 208V
Description
TVSS 200A 208V

Suppliers

Company
Product
Description
Supplier Links
Tvss 200A 208V Apc - 86P9976 - Newark, An Avnet Company
Chicago, IL, United States
Tvss 200A 208V Apc
86P9976
Tvss 200A 208V Apc 86P9976
TVSS 200A 208V

TVSS 200A 208V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86P9976
Product Name Tvss 200A 208V Apc
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1223287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4961US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 365 mA
IR 10 mA
View Details
General-purpose Schottky diode - 1PS76SB40,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers