Schneeberger Inc. Custom Multi-Axis Positioning Systems

Description
Our solution for the demanding FPD industry covers processes from AOI to array tester over photo spacer measurements. More than 800 systems are installed worldwide. Some systems are directly manufactured and assembled in Asia In order to reduce to TCO SCHNEEBERGER innovates by integrating our own alternative to granite: Mineralcast. This caste high damping structure helps to optimize, for example, the total system weight which reduces the handling and shipping costs. Learn more about Mineral cast… Typical specifications for "large format systems" at POI* Configuration: XYZ or + Z (gantry) Travel: up to 3500 x 2700mm Accuracy: ≤ 10 µm (over TIR, mapped) Repeatability: ≤ 2 µm Stability: ≤ 10 nm (within 1s ptp) Move & Settle: < 500ms for 300mm Cst velocity: < 0.01% at <100mm/s Straightness: < 20um over 3000mm Flatness: < 20um over 3000mm
Description
Our solution for the demanding FPD industry covers processes from AOI to array tester over photo spacer measurements. More than 800 systems are installed worldwide. Some systems are directly manufactured and assembled in Asia In order to reduce to TCO SCHNEEBERGER innovates by integrating our own alternative to granite: Mineralcast. This caste high damping structure helps to optimize, for example, the total system weight which reduces the handling and shipping costs. Learn more about Mineral cast… Typical specifications for "large format systems" at POI* Configuration: XYZ or + Z (gantry) Travel: up to 3500 x 2700mm Accuracy: ≤ 10 µm (over TIR, mapped) Repeatability: ≤ 2 µm Stability: ≤ 10 nm (within 1s ptp) Move & Settle: < 500ms for 300mm Cst velocity: < 0.01% at <100mm/s Straightness: < 20um over 3000mm Flatness: < 20um over 3000mm

Suppliers

Company
Product
Description
Supplier Links
Custom Multi-Axis Positioning Systems -  - Schneeberger Inc.
Woburn, MA, USA
Custom Multi-Axis Positioning Systems
Custom Multi-Axis Positioning Systems
Our solution for the demanding FPD industry covers processes from AOI to array tester over photo spacer measurements. More than 800 systems are installed worldwide. Some systems are directly manufactured and assembled in Asia In order to reduce to TCO SCHNEEBERGER innovates by integrating our own alternative to granite: Mineralcast. This caste high damping structure helps to optimize, for example, the total system weight which reduces the handling and shipping costs. Learn more about Mineral cast… Typical specifications for "large format systems" at POI* Configuration: XYZ or + Z (gantry) Travel: up to 3500 x 2700mm Accuracy: ≤ 10 µm (over TIR, mapped) Repeatability: ≤ 2 µm Stability: ≤ 10 nm (within 1s ptp) Move & Settle: < 500ms for 300mm Cst velocity: < 0.01% at <100mm/s Straightness: < 20um over 3000mm Flatness: < 20um over 3000mm

Our solution for the demanding FPD industry covers processes from AOI to array tester over photo spacer measurements. More than 800 systems are installed worldwide. Some systems are directly manufactured and assembled in Asia

In order to reduce to TCO SCHNEEBERGER innovates by integrating our own alternative to granite: Mineralcast.

This caste high damping structure helps to optimize, for example, the total system weight which reduces the handling and shipping costs.

Learn more about Mineral cast…

Typical specifications for "large format systems" at POI*

  • Configuration: XYZ or + Z (gantry)
  • Travel: up to 3500 x 2700mm
  • Accuracy: ≤ 10 µm (over TIR, mapped)
  • Repeatability: ≤ 2 µm
  • Stability: ≤ 10 nm (within 1s ptp)
  • Move & Settle: < 500ms for 300mm
  • Cst velocity: < 0.01% at <100mm/s
  • Straightness: < 20um over 3000mm
  • Flatness: < 20um over 3000mm
Supplier's Site

Technical Specifications

  Schneeberger Inc.
Product Category Multi-axis Positioning Systems
Product Name Custom Multi-Axis Positioning Systems
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, Gothic-Arch, 65x65 mm, Micro X, Pico Y, 8-32, 1/4-20 - 9063-XY-NP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Linear Stage - MPMA-ACQG6G6A0-S1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 25.98 inch (660 mm)
Y-Axis Travel 25.98 inch (660 mm)
Z-Axis Travel 0.0 inch (0.0 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XT 0205 x 0000 - ETEL S.A.
Specs
Axis Configuration Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 8.07 inch (0.0 to 205 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
High Load Precision Motorized Planar XY Positioning Stage - L-738 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Y-Axis Travel 8.07 inch (205 mm)
View Details