MAXPRO Technologies, Inc. 2:1 Ratio Single Stage, Double Acting Amplifier SPLV2

Description
For applications demanding a high flow rate as well as increased air pressure, MAXPRO offers a variety of 2:1 ratio single stage – double acting air amplifiers to meet your flow demands. These 2:1 units include the MPLV2, SPLV2and GPLV2. These air amplifiers are a safe and efficient solution to insufficient air pressures at work stations. The GPLV2 can deliver twice the amount of supply pressure, up to 300 psi, with flow rates up to 125 SCFM.
Description
For applications demanding a high flow rate as well as increased air pressure, MAXPRO offers a variety of 2:1 ratio single stage – double acting air amplifiers to meet your flow demands. These 2:1 units include the MPLV2, SPLV2and GPLV2. These air amplifiers are a safe and efficient solution to insufficient air pressures at work stations. The GPLV2 can deliver twice the amount of supply pressure, up to 300 psi, with flow rates up to 125 SCFM.

Suppliers

Company
Product
Description
Supplier Links
2:1 Ratio Single Stage, Double Acting Amplifier - SPLV2 - MAXPRO Technologies, Inc.
Fairview, PA, USA
2:1 Ratio Single Stage, Double Acting Amplifier
SPLV2
2:1 Ratio Single Stage, Double Acting Amplifier SPLV2
For applications demanding a high flow rate as well as increased air pressure, MAXPRO offers a variety of 2:1 ratio single stage – double acting air amplifiers to meet your flow demands. These 2:1 units include the MPLV2, SPLV2and GPLV2. These air amplifiers are a safe and efficient solution to insufficient air pressures at work stations. The GPLV2 can deliver twice the amount of supply pressure, up to 300 psi, with flow rates up to 125 SCFM.

For applications demanding a high flow rate as well as increased air pressure, MAXPRO offers a variety of 2:1 ratio single stage – double acting air amplifiers to meet your flow demands. These 2:1 units include the MPLV2, SPLV2and GPLV2. These air amplifiers are a safe and efficient solution to insufficient air pressures at work stations. The GPLV2 can deliver twice the amount of supply pressure, up to 300 psi, with flow rates up to 125 SCFM.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number SPLV2
Product Name 2:1 Ratio Single Stage, Double Acting Amplifier
Technology Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 5000 psi (3519 m H2O)
Fluid Compatibility Air
View Details
Rotary Gear Flow Dividers - GC Series - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 3500 psi (2463 m H2O)
Maximum Inlet Flow 393 to 2079 in³/min (386 to 2044 L/hr)
View Details
Air Jet Amplifiers -  - Vortec
Specs
Technology Type Pneumatic
Fluid Compatibility Air
View Details
8
Specs
Technology Type Pneumatic
Maximum Output Pressure 3200 to 5000 psi (2252 to 3519 m H2O)
Pressure Intensification Factor 16 to 50
View Details