MAXPRO Technologies, Inc. Chemical PPSF Series Pump PPSF12

Description
PPSF series pumps are rugged and designed for chemical service applications. These pumps are available as single acting pumps with single air drive head and distance piece which provides a separation between theliquid and air drive sections. Click on the underlined item number below to request a quote. PPSF pumps have stainless steel bodies and plungers. PPSF pumps have PTFE seals with Viton2 O-rings. Pumps come standard with a bottom inlet. For side inlet add – S. Maximum air drive pressure is 145 psi. PPSF pumps requireless drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to PPSF catalog number.
Description
PPSF series pumps are rugged and designed for chemical service applications. These pumps are available as single acting pumps with single air drive head and distance piece which provides a separation between theliquid and air drive sections. Click on the underlined item number below to request a quote. PPSF pumps have stainless steel bodies and plungers. PPSF pumps have PTFE seals with Viton2 O-rings. Pumps come standard with a bottom inlet. For side inlet add – S. Maximum air drive pressure is 145 psi. PPSF pumps requireless drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to PPSF catalog number.

Suppliers

Company
Product
Description
Supplier Links
Chemical PPSF Series Pump - PPSF12 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Chemical PPSF Series Pump
PPSF12
Chemical PPSF Series Pump PPSF12
PPSF series pumps are rugged and designed for chemical service applications. These pumps are available as single acting pumps with single air drive head and distance piece which provides a separation between theliquid and air drive sections. Click on the underlined item number below to request a quote. PPSF pumps have stainless steel bodies and plungers. PPSF pumps have PTFE seals with Viton2 O-rings. Pumps come standard with a bottom inlet. For side inlet add – S. Maximum air drive pressure is 145 psi. PPSF pumps requireless drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to PPSF catalog number.

PPSF series pumps are rugged and designed for chemical service applications. These pumps are available as single acting pumps with single air drive head and distance piece which provides a separation between theliquid and air drive sections.
Click on the underlined item number below to request a quote.

  • PPSF pumps have stainless steel bodies and plungers.
  • PPSF pumps have PTFE seals with Viton2 O-rings.
  • Pumps come standard with a bottom inlet. For side inlet add – S.
  • Maximum air drive pressure is 145 psi. PPSF pumps requireless drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation.
  • Minimum air drive pressure 15 psi.
  • For air control option ... add – ACM to PPSF catalog number.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number PPSF12
Product Name Chemical PPSF Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details