MAXPRO Technologies, Inc. Oil or Oil/ Water PPO Series Pump PPO22

Description
PPO pumps are lightweight and rugged making them ideal for portable power packs and are available in eight pressure ratios as listed below. PPO pumps are single acting, single air drive head types. Click on the underlined item number below to request a quote. Anodized aluminum bodies and plungers on the PP04-PP012, cast iron bodies on the PP022-PP0189. Tool steel plungers and polyurethane seals on all. Pumps come standard with bottom inlet. Maximum air drive pressure is 145 psi. PPO pumps require less drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to catalog number.
Description
PPO pumps are lightweight and rugged making them ideal for portable power packs and are available in eight pressure ratios as listed below. PPO pumps are single acting, single air drive head types. Click on the underlined item number below to request a quote. Anodized aluminum bodies and plungers on the PP04-PP012, cast iron bodies on the PP022-PP0189. Tool steel plungers and polyurethane seals on all. Pumps come standard with bottom inlet. Maximum air drive pressure is 145 psi. PPO pumps require less drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to catalog number.

Suppliers

Company
Product
Description
Supplier Links
Oil or Oil/ Water PPO Series Pump - PPO22 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Oil or Oil/ Water PPO Series Pump
PPO22
Oil or Oil/ Water PPO Series Pump PPO22
PPO pumps are lightweight and rugged making them ideal for portable power packs and are available in eight pressure ratios as listed below. PPO pumps are single acting, single air drive head types. Click on the underlined item number below to request a quote. Anodized aluminum bodies and plungers on the PP04-PP012, cast iron bodies on the PP022-PP0189. Tool steel plungers and polyurethane seals on all. Pumps come standard with bottom inlet. Maximum air drive pressure is 145 psi. PPO pumps require less drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to catalog number.

PPO pumps are lightweight and rugged making them ideal for portable power packs and are available in eight pressure ratios as listed below. PPO pumps are single acting, single air drive head types.
Click on the underlined item number below to request a quote.

  • Anodized aluminum bodies and plungers on the PP04-PP012, cast iron bodies on the PP022-PP0189. Tool steel plungers and polyurethane seals on all.
  • Pumps come standard with bottom inlet.
  • Maximum air drive pressure is 145 psi. PPO pumps require less drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation.
  • Minimum air drive pressure 15 psi.
  • For air control option ... add – ACM to catalog number.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number PPO22
Product Name Oil or Oil/ Water PPO Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details