MAXPRO Technologies, Inc. Water or Oil PP-HL Series Pump PP37-HL

Description
PP-HL pumps are compact, lightweight and hand-operated. They are ideal for precision pressurization in calibration of gauges and pressure transducers. They also offer the ability to generate pressure when there is little or no air pressure available. PP-HL series pumps have stainless steel bodies and plungers with polyurethane seals and Buna “N” O-rings. PP-HL series pumps can be used with water or oil. PP-HL series pumps can be wall mounted or ordered with a base plate, ... add – BP to catalog number or for a one gallon stainless steel reservoir, ... add – 1 G to the catalog number. All PP-HL series pumps are standard with a bottom inlet.For a side inlet, add – S.
Description
PP-HL pumps are compact, lightweight and hand-operated. They are ideal for precision pressurization in calibration of gauges and pressure transducers. They also offer the ability to generate pressure when there is little or no air pressure available. PP-HL series pumps have stainless steel bodies and plungers with polyurethane seals and Buna “N” O-rings. PP-HL series pumps can be used with water or oil. PP-HL series pumps can be wall mounted or ordered with a base plate, ... add – BP to catalog number or for a one gallon stainless steel reservoir, ... add – 1 G to the catalog number. All PP-HL series pumps are standard with a bottom inlet.For a side inlet, add – S.

Suppliers

Company
Product
Description
Supplier Links
Water or Oil PP-HL Series Pump - PP37-HL - MAXPRO Technologies, Inc.
Fairview, PA, USA
Water or Oil PP-HL Series Pump
PP37-HL
Water or Oil PP-HL Series Pump PP37-HL
PP-HL pumps are compact, lightweight and hand-operated. They are ideal for precision pressurization in calibration of gauges and pressure transducers. They also offer the ability to generate pressure when there is little or no air pressure available. PP-HL series pumps have stainless steel bodies and plungers with polyurethane seals and Buna “N” O-rings. PP-HL series pumps can be used with water or oil. PP-HL series pumps can be wall mounted or ordered with a base plate, ... add – BP to catalog number or for a one gallon stainless steel reservoir, ... add – 1 G to the catalog number. All PP-HL series pumps are standard with a bottom inlet.For a side inlet, add – S.

PP-HL pumps are compact, lightweight and hand-operated. They are ideal for precision pressurization in calibration of gauges and pressure transducers. They also offer the ability to generate pressure when there is little or no air pressure available.

  • PP-HL series pumps have stainless steel bodies and plungers with polyurethane seals and Buna “N” O-rings.
  • PP-HL series pumps can be used with water or oil.
  • PP-HL series pumps can be wall mounted or ordered with a base plate, ... add – BP to catalog number or for a one gallon stainless steel reservoir, ... add – 1 G to the catalog number.
  • All PP-HL series pumps are standard with a bottom inlet.For a side inlet, add – S.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number PP37-HL
Product Name Water or Oil PP-HL Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details