MAXPRO Technologies, Inc. Water or Oil PP Series Pump PP189-2

Description
PP pumps are compact, lightweight and feature rugged construction. They are available as single acting with either single or double air drive heads and double acting with single air drive head. Click on the underlined item number below to request a quote. PP4 through PP12 pumps have anodized aluminum bodies and stainless steel plungers. PP22 through PP189 have stainless steel bodies and plungers. All PP pumps have polyurethane seals with Buna “N” O-rings. All PP series pumps are standard with a bottom inlet. For a side inlet, add – S to the catalog number. Maximum air drive pressure is 145 psi. These pumps require less drive pressure because the pumps are air driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to catalog number. PP111 and PP189 pumps are available with a double air drive head. This doubles the effective pressure ratio of the pump providing higher pressure capabilities, or using less air pressure to achieve a given outlet pressure. Add -2 to the catalog number. The PP22 through PP189 are available with a hand lever ...add – HL to the catalog number. With the hand lever option, the pump can be operated manually or with air.
Description
PP pumps are compact, lightweight and feature rugged construction. They are available as single acting with either single or double air drive heads and double acting with single air drive head. Click on the underlined item number below to request a quote. PP4 through PP12 pumps have anodized aluminum bodies and stainless steel plungers. PP22 through PP189 have stainless steel bodies and plungers. All PP pumps have polyurethane seals with Buna “N” O-rings. All PP series pumps are standard with a bottom inlet. For a side inlet, add – S to the catalog number. Maximum air drive pressure is 145 psi. These pumps require less drive pressure because the pumps are air driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to catalog number. PP111 and PP189 pumps are available with a double air drive head. This doubles the effective pressure ratio of the pump providing higher pressure capabilities, or using less air pressure to achieve a given outlet pressure. Add -2 to the catalog number. The PP22 through PP189 are available with a hand lever ...add – HL to the catalog number. With the hand lever option, the pump can be operated manually or with air.

Suppliers

Company
Product
Description
Supplier Links
Water or Oil PP Series Pump - PP189-2 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Water or Oil PP Series Pump
PP189-2
Water or Oil PP Series Pump PP189-2
PP pumps are compact, lightweight and feature rugged construction. They are available as single acting with either single or double air drive heads and double acting with single air drive head. Click on the underlined item number below to request a quote. PP4 through PP12 pumps have anodized aluminum bodies and stainless steel plungers. PP22 through PP189 have stainless steel bodies and plungers. All PP pumps have polyurethane seals with Buna “N” O-rings. All PP series pumps are standard with a bottom inlet. For a side inlet, add – S to the catalog number. Maximum air drive pressure is 145 psi. These pumps require less drive pressure because the pumps are air driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to catalog number. PP111 and PP189 pumps are available with a double air drive head. This doubles the effective pressure ratio of the pump providing higher pressure capabilities, or using less air pressure to achieve a given outlet pressure. Add -2 to the catalog number. The PP22 through PP189 are available with a hand lever ...add – HL to the catalog number. With the hand lever option, the pump can be operated manually or with air.

PP pumps are compact, lightweight and feature rugged construction. They are available as single acting with either single or double air drive heads and double acting with single air drive head.
Click on the underlined item number below to request a quote.

  • PP4 through PP12 pumps have anodized aluminum bodies and stainless steel plungers. PP22 through PP189 have stainless steel bodies and plungers. All PP pumps have polyurethane seals with Buna “N” O-rings.
  • All PP series pumps are standard with a bottom inlet. For a side inlet, add – S to the catalog number.
  • Maximum air drive pressure is 145 psi. These pumps require less drive pressure because the pumps are air driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation.
  • Minimum air drive pressure 15 psi.
  • For air control option ... add – ACM to catalog number.
  • PP111 and PP189 pumps are available with a double air drive head. This doubles the effective pressure ratio of the pump providing higher pressure capabilities, or using less air pressure to achieve a given outlet pressure. Add -2 to the catalog number.
  • The PP22 through PP189 are available with a hand lever ...add – HL to the catalog number. With the hand lever option, the pump can be operated manually or with air.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number PP189-2
Product Name Water or Oil PP Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.0 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.00 HP
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details