MAXPRO Technologies, Inc. Water or Oil PP Series Pump PP111

Description
PP pumps are compact, lightweight and feature rugged construction. They are available as single acting with either single or double air drive heads and double acting with single air drive head. Click on the underlined item number below to request a quote. PP4 through PP12 pumps have anodized aluminum bodies and stainless steel plungers. PP22 through PP189 have stainless steel bodies and plungers. All PP pumps have polyurethane seals with Buna “N” O-rings. All PP series pumps are standard with a bottom inlet. For a side inlet, add – S to the catalog number. Maximum air drive pressure is 145 psi. These pumps require less drive pressure because the pumps are air driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to catalog number. PP111 and PP189 pumps are available with a double air drive head. This doubles the effective pressure ratio of the pump providing higher pressure capabilities, or using less air pressure to achieve a given outlet pressure. Add -2 to the catalog number. The PP22 through PP189 are available with a hand lever ...add – HL to the catalog number. With the hand lever option, the pump can be operated manually or with air.
Description
PP pumps are compact, lightweight and feature rugged construction. They are available as single acting with either single or double air drive heads and double acting with single air drive head. Click on the underlined item number below to request a quote. PP4 through PP12 pumps have anodized aluminum bodies and stainless steel plungers. PP22 through PP189 have stainless steel bodies and plungers. All PP pumps have polyurethane seals with Buna “N” O-rings. All PP series pumps are standard with a bottom inlet. For a side inlet, add – S to the catalog number. Maximum air drive pressure is 145 psi. These pumps require less drive pressure because the pumps are air driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to catalog number. PP111 and PP189 pumps are available with a double air drive head. This doubles the effective pressure ratio of the pump providing higher pressure capabilities, or using less air pressure to achieve a given outlet pressure. Add -2 to the catalog number. The PP22 through PP189 are available with a hand lever ...add – HL to the catalog number. With the hand lever option, the pump can be operated manually or with air.

Suppliers

Company
Product
Description
Supplier Links
Water or Oil PP Series Pump - PP111 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Water or Oil PP Series Pump
PP111
Water or Oil PP Series Pump PP111
PP pumps are compact, lightweight and feature rugged construction. They are available as single acting with either single or double air drive heads and double acting with single air drive head. Click on the underlined item number below to request a quote. PP4 through PP12 pumps have anodized aluminum bodies and stainless steel plungers. PP22 through PP189 have stainless steel bodies and plungers. All PP pumps have polyurethane seals with Buna “N” O-rings. All PP series pumps are standard with a bottom inlet. For a side inlet, add – S to the catalog number. Maximum air drive pressure is 145 psi. These pumps require less drive pressure because the pumps are air driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to catalog number. PP111 and PP189 pumps are available with a double air drive head. This doubles the effective pressure ratio of the pump providing higher pressure capabilities, or using less air pressure to achieve a given outlet pressure. Add -2 to the catalog number. The PP22 through PP189 are available with a hand lever ...add – HL to the catalog number. With the hand lever option, the pump can be operated manually or with air.

PP pumps are compact, lightweight and feature rugged construction. They are available as single acting with either single or double air drive heads and double acting with single air drive head.
Click on the underlined item number below to request a quote.

  • PP4 through PP12 pumps have anodized aluminum bodies and stainless steel plungers. PP22 through PP189 have stainless steel bodies and plungers. All PP pumps have polyurethane seals with Buna “N” O-rings.
  • All PP series pumps are standard with a bottom inlet. For a side inlet, add – S to the catalog number.
  • Maximum air drive pressure is 145 psi. These pumps require less drive pressure because the pumps are air driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation.
  • Minimum air drive pressure 15 psi.
  • For air control option ... add – ACM to catalog number.
  • PP111 and PP189 pumps are available with a double air drive head. This doubles the effective pressure ratio of the pump providing higher pressure capabilities, or using less air pressure to achieve a given outlet pressure. Add -2 to the catalog number.
  • The PP22 through PP189 are available with a hand lever ...add – HL to the catalog number. With the hand lever option, the pump can be operated manually or with air.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number PP111
Product Name Water or Oil PP Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details