MAXPRO Technologies, Inc. Water or Oil PP-HL Series Pump PP111-HL

Description
PP-HL pumps are compact, lightweight and hand-operated. They are ideal for precision pressurization in calibration of gauges and pressure transducers. They also offer the ability to generate pressure when there is little or no air pressure available. PP-HL series pumps have stainless steel bodies and plungers with polyurethane seals and Buna “N” O-rings. PP-HL series pumps can be used with water or oil. PP-HL series pumps can be wall mounted or ordered with a base plate, ... add – BP to catalog number or for a one gallon stainless steel reservoir, ... add – 1 G to the catalog number. All PP-HL series pumps are standard with a bottom inlet.For a side inlet, add – S.
Description
PP-HL pumps are compact, lightweight and hand-operated. They are ideal for precision pressurization in calibration of gauges and pressure transducers. They also offer the ability to generate pressure when there is little or no air pressure available. PP-HL series pumps have stainless steel bodies and plungers with polyurethane seals and Buna “N” O-rings. PP-HL series pumps can be used with water or oil. PP-HL series pumps can be wall mounted or ordered with a base plate, ... add – BP to catalog number or for a one gallon stainless steel reservoir, ... add – 1 G to the catalog number. All PP-HL series pumps are standard with a bottom inlet.For a side inlet, add – S.

Suppliers

Company
Product
Description
Supplier Links
Water or Oil PP-HL Series Pump - PP111-HL - MAXPRO Technologies, Inc.
Fairview, PA, USA
Water or Oil PP-HL Series Pump
PP111-HL
Water or Oil PP-HL Series Pump PP111-HL
PP-HL pumps are compact, lightweight and hand-operated. They are ideal for precision pressurization in calibration of gauges and pressure transducers. They also offer the ability to generate pressure when there is little or no air pressure available. PP-HL series pumps have stainless steel bodies and plungers with polyurethane seals and Buna “N” O-rings. PP-HL series pumps can be used with water or oil. PP-HL series pumps can be wall mounted or ordered with a base plate, ... add – BP to catalog number or for a one gallon stainless steel reservoir, ... add – 1 G to the catalog number. All PP-HL series pumps are standard with a bottom inlet.For a side inlet, add – S.

PP-HL pumps are compact, lightweight and hand-operated. They are ideal for precision pressurization in calibration of gauges and pressure transducers. They also offer the ability to generate pressure when there is little or no air pressure available.

  • PP-HL series pumps have stainless steel bodies and plungers with polyurethane seals and Buna “N” O-rings.
  • PP-HL series pumps can be used with water or oil.
  • PP-HL series pumps can be wall mounted or ordered with a base plate, ... add – BP to catalog number or for a one gallon stainless steel reservoir, ... add – 1 G to the catalog number.
  • All PP-HL series pumps are standard with a bottom inlet.For a side inlet, add – S.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number PP111-HL
Product Name Water or Oil PP-HL Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
ELIKA® Helical Gear Pumps - ELI2BK4 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details