MAXPRO Technologies, Inc. Single Acting Oxygen Booster Package MT02-2-DLE30-1

Description
Small, lightweight and economical, MAXPRO oxygen gas booster packages are ideal for aircraft and bottle filling applications. Requires only an air source for power (70 psi minimum) and an oxygen supply bottle that can be used to as low as 100 psi.These booster packages will achieve 1,800 psi or 2,000 psi outlet pressures. Single and double acting boosters are available to meet flow rate requirements Features All stainless steel components, cleaned for oxygen service Contaminant free operation with complete separation and isolation between the oxygen and air drive sections No electrical power required, only a 70 psi shop air source Automatic shut-off at desired outlet pressure for unattended operation Safety relief devices and pressure gauges included on both gas and air sides Manual vent valve for venting gas pressure prior to disconnecting outlet line Drive air filter and shut-off ball valve to manually stop booster Drive air connection is 1/2" FNPT Oxygen gas inlet and outlet connections are 1/4" FNPT All components are mounted to the booster and tested prior to shipment
Description
Small, lightweight and economical, MAXPRO oxygen gas booster packages are ideal for aircraft and bottle filling applications. Requires only an air source for power (70 psi minimum) and an oxygen supply bottle that can be used to as low as 100 psi.These booster packages will achieve 1,800 psi or 2,000 psi outlet pressures. Single and double acting boosters are available to meet flow rate requirements Features All stainless steel components, cleaned for oxygen service Contaminant free operation with complete separation and isolation between the oxygen and air drive sections No electrical power required, only a 70 psi shop air source Automatic shut-off at desired outlet pressure for unattended operation Safety relief devices and pressure gauges included on both gas and air sides Manual vent valve for venting gas pressure prior to disconnecting outlet line Drive air filter and shut-off ball valve to manually stop booster Drive air connection is 1/2" FNPT Oxygen gas inlet and outlet connections are 1/4" FNPT All components are mounted to the booster and tested prior to shipment

Suppliers

Company
Product
Description
Supplier Links
Single Acting Oxygen Booster Package - MT02-2-DLE30-1 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Single Acting Oxygen Booster Package
MT02-2-DLE30-1
Single Acting Oxygen Booster Package MT02-2-DLE30-1
Small, lightweight and economical, MAXPRO oxygen gas booster packages are ideal for aircraft and bottle filling applications. Requires only an air source for power (70 psi minimum) and an oxygen supply bottle that can be used to as low as 100 psi.These booster packages will achieve 1,800 psi or 2,000 psi outlet pressures. Single and double acting boosters are available to meet flow rate requirements Features All stainless steel components, cleaned for oxygen service Contaminant free operation with complete separation and isolation between the oxygen and air drive sections No electrical power required, only a 70 psi shop air source Automatic shut-off at desired outlet pressure for unattended operation Safety relief devices and pressure gauges included on both gas and air sides Manual vent valve for venting gas pressure prior to disconnecting outlet line Drive air filter and shut-off ball valve to manually stop booster Drive air connection is 1/2" FNPT Oxygen gas inlet and outlet connections are 1/4" FNPT All components are mounted to the booster and tested prior to shipment

Small, lightweight and economical, MAXPRO oxygen gas booster packages are ideal for aircraft and bottle filling applications. Requires only an air source for power (70 psi minimum) and an oxygen supply bottle that can be used to as low as 100 psi.These booster packages will achieve 1,800 psi or 2,000 psi outlet pressures. Single and double acting boosters are available to meet flow rate requirements

Features

  • All stainless steel components, cleaned for oxygen service
  • Contaminant free operation with complete separation and isolation between the oxygen and air drive sections
  • No electrical power required, only a 70 psi shop air source
  • Automatic shut-off at desired outlet pressure for unattended operation
  • Safety relief devices and pressure gauges included on both gas and air sides
  • Manual vent valve for venting gas pressure prior to disconnecting outlet line
  • Drive air filter and shut-off ball valve to manually stop booster
  • Drive air connection is 1/2" FNPT
  • Oxygen gas inlet and outlet connections are 1/4" FNPT
  • All components are mounted to the booster and tested prior to shipment
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number MT02-2-DLE30-1
Product Name Single Acting Oxygen Booster Package
Technology Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 4500 psi (3167 m H2O)
Fluid Compatibility Air
View Details
8
Specs
Technology Type Pneumatic
Maximum Output Pressure 3200 to 5000 psi (2252 to 3519 m H2O)
Pressure Intensification Factor 16 to 50
View Details
Air Jet Amplifiers -  - Vortec
Specs
Technology Type Pneumatic
Fluid Compatibility Air
View Details
Air Over Oil Intensifiers - INT09 - 9:1 -  - Branham, W.C. Inc.
Specs
Technology Type Pneumatic
Maximum Output Pressure 900 psi (633 m H2O)
View Details