MAXPRO Technologies, Inc. Oil or Oil/ Water LO Series Pump LO25

Description
LO pumps are designed for rugged service with high flows. These pumps are available in the single air drive head type with eight pressure ratios. Carbon steel bodies and plungers and long service life polyurethane seals. LO pumps come standard with a bottom inlet. For a side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All LO pumps come with an unregulated pilot port, 1/8" FNPT in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation.
Description
LO pumps are designed for rugged service with high flows. These pumps are available in the single air drive head type with eight pressure ratios. Carbon steel bodies and plungers and long service life polyurethane seals. LO pumps come standard with a bottom inlet. For a side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All LO pumps come with an unregulated pilot port, 1/8" FNPT in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Oil or Oil/ Water LO Series Pump - LO25 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Oil or Oil/ Water LO Series Pump
LO25
Oil or Oil/ Water LO Series Pump LO25
LO pumps are designed for rugged service with high flows. These pumps are available in the single air drive head type with eight pressure ratios. Carbon steel bodies and plungers and long service life polyurethane seals. LO pumps come standard with a bottom inlet. For a side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All LO pumps come with an unregulated pilot port, 1/8" FNPT in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation.

LO pumps are designed for rugged service with high flows. These pumps are available in the single air drive head type with eight pressure ratios.

  • Carbon steel bodies and plungers and long service life polyurethane seals.
  • LO pumps come standard with a bottom inlet. For a side inlet add – S.
  • Maximum air drive pressure 145 psi.
  • Minimum air drive pressure 15 psi.
  • For air control option ... add – ACP to catalog number.
  • All LO pumps come with an unregulated pilot port, 1/8" FNPT in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number LO25
Product Name Oil or Oil/ Water LO Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details