MAXPRO Technologies, Inc. Oil or Oil/ Water LO Series Pump LO150

Description
LO pumps are designed for rugged service with high flows. These pumps are available in the single air drive head type with eight pressure ratios. Carbon steel bodies and plungers and long service life polyurethane seals. LO pumps come standard with a bottom inlet. For a side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All LO pumps come with an unregulated pilot port, 1/8" FNPT in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation.
Description
LO pumps are designed for rugged service with high flows. These pumps are available in the single air drive head type with eight pressure ratios. Carbon steel bodies and plungers and long service life polyurethane seals. LO pumps come standard with a bottom inlet. For a side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All LO pumps come with an unregulated pilot port, 1/8" FNPT in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Oil or Oil/ Water LO Series Pump - LO150 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Oil or Oil/ Water LO Series Pump
LO150
Oil or Oil/ Water LO Series Pump LO150
LO pumps are designed for rugged service with high flows. These pumps are available in the single air drive head type with eight pressure ratios. Carbon steel bodies and plungers and long service life polyurethane seals. LO pumps come standard with a bottom inlet. For a side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All LO pumps come with an unregulated pilot port, 1/8" FNPT in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation.

LO pumps are designed for rugged service with high flows. These pumps are available in the single air drive head type with eight pressure ratios.

  • Carbon steel bodies and plungers and long service life polyurethane seals.
  • LO pumps come standard with a bottom inlet. For a side inlet add – S.
  • Maximum air drive pressure 145 psi.
  • Minimum air drive pressure 15 psi.
  • For air control option ... add – ACP to catalog number.
  • All LO pumps come with an unregulated pilot port, 1/8" FNPT in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number LO150
Product Name Oil or Oil/ Water LO Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

02K11-X2 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details