MAXPRO Technologies, Inc. Oil or Oil/ Water LO Series Pump LO15

Description
LO pumps are designed for rugged service with high flows. These pumps are available in the single air drive head type with eight pressure ratios. Carbon steel bodies and plungers and long service life polyurethane seals. LO pumps come standard with a bottom inlet. For a side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All LO pumps come with an unregulated pilot port, 1/8" FNPT in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation.
Description
LO pumps are designed for rugged service with high flows. These pumps are available in the single air drive head type with eight pressure ratios. Carbon steel bodies and plungers and long service life polyurethane seals. LO pumps come standard with a bottom inlet. For a side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All LO pumps come with an unregulated pilot port, 1/8" FNPT in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Oil or Oil/ Water LO Series Pump - LO15 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Oil or Oil/ Water LO Series Pump
LO15
Oil or Oil/ Water LO Series Pump LO15
LO pumps are designed for rugged service with high flows. These pumps are available in the single air drive head type with eight pressure ratios. Carbon steel bodies and plungers and long service life polyurethane seals. LO pumps come standard with a bottom inlet. For a side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All LO pumps come with an unregulated pilot port, 1/8" FNPT in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation.

LO pumps are designed for rugged service with high flows. These pumps are available in the single air drive head type with eight pressure ratios.

  • Carbon steel bodies and plungers and long service life polyurethane seals.
  • LO pumps come standard with a bottom inlet. For a side inlet add – S.
  • Maximum air drive pressure 145 psi.
  • Minimum air drive pressure 15 psi.
  • For air control option ... add – ACP to catalog number.
  • All LO pumps come with an unregulated pilot port, 1/8" FNPT in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number LO15
Product Name Oil or Oil/ Water LO Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details