MAXPRO Technologies, Inc. Two Stage Gas Booster DLE5-15

Description
MAXPRO offers six models in single air head, double acting – two stage configuration.These boosters include the DLE2-5, DLE5-15, DLE5-30, DLE15-30, DLE15-75 and DLE30-75. These boosters are ideal for low gas supply pressures such as salvaging bottled gas or boosting pressures from a nitrogen generator.
Description
MAXPRO offers six models in single air head, double acting – two stage configuration.These boosters include the DLE2-5, DLE5-15, DLE5-30, DLE15-30, DLE15-75 and DLE30-75. These boosters are ideal for low gas supply pressures such as salvaging bottled gas or boosting pressures from a nitrogen generator.

Suppliers

Company
Product
Description
Supplier Links
Two Stage Gas Booster - DLE5-15 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Two Stage Gas Booster
DLE5-15
Two Stage Gas Booster DLE5-15
MAXPRO offers six models in single air head, double acting – two stage configuration.These boosters include the DLE2-5, DLE5-15, DLE5-30, DLE15-30, DLE15-75 and DLE30-75. These boosters are ideal for low gas supply pressures such as salvaging bottled gas or boosting pressures from a nitrogen generator.

MAXPRO offers six models in single air head, double acting – two stage configuration.These boosters include the DLE2-5, DLE5-15, DLE5-30, DLE15-30, DLE15-75 and DLE30-75. These boosters are ideal for low gas supply pressures such as salvaging bottled gas or boosting pressures from a nitrogen generator.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number DLE5-15
Product Name Two Stage Gas Booster
Technology Type Pneumatic
Maximum Output Pressure 4350 psi (3061 m H2O)
Pressure Intensification Factor 45
Unlock Full Specs
to access all available technical data

Similar Products

Pressure booster - DPA-100-10 - Festo Corporation
Specs
Maximum Output Pressure 29.01 to 116 psi (20.41 to 81.66 m H2O)
Piston Travel 3.94 inch (100 mm)
View Details
Hydraulic Pre-Fill Boosters Kit - 61725 - Jergens, Inc.
Specs
Technology Type Hydraulic
View Details
Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 4500 psi (3167 m H2O)
Fluid Compatibility Air
View Details
In-Line Pressure Intensifier - MP2000 - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 20305 to 29008 psi (14290 to 20415 m H2O)
Pressure Intensification Factor 7 to 16
View Details