MAXPRO Technologies, Inc. Double Air Head, Two Stage Amplifier DLE30-75-2

Description
For the greatest combination of pressure and compression ratios the double acting– two stage – double air head models are ideal. There are four double air head – two stage boosters, DLE5-30-2, DLE15-30-2, DLE15-75-2 and DLE30-75-2. These boosters provide maximum flow in low air drive and gas supply pressure conditions. For high pressure applications or where air drive pressure is low MAXPRO offers three double acting – single stage boosters with a double air head. These models include the DLE15-2, DLE30-2 and DLE75-2.
Description
For the greatest combination of pressure and compression ratios the double acting– two stage – double air head models are ideal. There are four double air head – two stage boosters, DLE5-30-2, DLE15-30-2, DLE15-75-2 and DLE30-75-2. These boosters provide maximum flow in low air drive and gas supply pressure conditions. For high pressure applications or where air drive pressure is low MAXPRO offers three double acting – single stage boosters with a double air head. These models include the DLE15-2, DLE30-2 and DLE75-2.

Suppliers

Company
Product
Description
Supplier Links
Double Air Head, Two Stage Amplifier - DLE30-75-2 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Double Air Head, Two Stage Amplifier
DLE30-75-2
Double Air Head, Two Stage Amplifier DLE30-75-2
For the greatest combination of pressure and compression ratios the double acting– two stage – double air head models are ideal. There are four double air head – two stage boosters, DLE5-30-2, DLE15-30-2, DLE15-75-2 and DLE30-75-2. These boosters provide maximum flow in low air drive and gas supply pressure conditions. For high pressure applications or where air drive pressure is low MAXPRO offers three double acting – single stage boosters with a double air head. These models include the DLE15-2, DLE30-2 and DLE75-2.

For the greatest combination of pressure and compression ratios the double acting– two stage – double air head models are ideal. There are four double air head – two stage boosters, DLE5-30-2, DLE15-30-2, DLE15-75-2 and DLE30-75-2. These boosters provide maximum flow in low air drive and gas supply pressure conditions.

For high pressure applications or where air drive pressure is low MAXPRO offers three double acting – single stage boosters with a double air head. These models include the DLE15-2, DLE30-2 and DLE75-2.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number DLE30-75-2
Product Name Double Air Head, Two Stage Amplifier
Technology Type Pneumatic
Maximum Output Pressure 21750 psi (15307 m H2O)
Pressure Intensification Factor 50
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 4500 psi (3167 m H2O)
Fluid Compatibility Air
View Details
Rotary Gear Flow Dividers - D Series - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 4500 psi (3167 m H2O)
Maximum Inlet Flow 924 to 3234 in³/min (908 to 3180 L/hr)
View Details
Air Jet Amplifiers -  - Vortec
Specs
Technology Type Pneumatic
Fluid Compatibility Air
View Details
8
Specs
Technology Type Pneumatic
Maximum Output Pressure 3200 to 5000 psi (2252 to 3519 m H2O)
Pressure Intensification Factor 16 to 50
View Details