MAXPRO Technologies, Inc. Two Stage Gas Booster DLE2-5

Description
MAXPRO offers six models in single air head, double acting – two stage configuration.These boosters include the DLE2-5, DLE5-15, DLE5-30, DLE15-30, DLE15-75 and DLE30-75. These boosters are ideal for low gas supply pressures such as salvaging bottled gas or boosting pressures from a nitrogen generator.
Description
MAXPRO offers six models in single air head, double acting – two stage configuration.These boosters include the DLE2-5, DLE5-15, DLE5-30, DLE15-30, DLE15-75 and DLE30-75. These boosters are ideal for low gas supply pressures such as salvaging bottled gas or boosting pressures from a nitrogen generator.

Suppliers

Company
Product
Description
Supplier Links
Two Stage Gas Booster - DLE2-5 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Two Stage Gas Booster
DLE2-5
Two Stage Gas Booster DLE2-5
MAXPRO offers six models in single air head, double acting – two stage configuration.These boosters include the DLE2-5, DLE5-15, DLE5-30, DLE15-30, DLE15-75 and DLE30-75. These boosters are ideal for low gas supply pressures such as salvaging bottled gas or boosting pressures from a nitrogen generator.

MAXPRO offers six models in single air head, double acting – two stage configuration.These boosters include the DLE2-5, DLE5-15, DLE5-30, DLE15-30, DLE15-75 and DLE30-75. These boosters are ideal for low gas supply pressures such as salvaging bottled gas or boosting pressures from a nitrogen generator.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number DLE2-5
Product Name Two Stage Gas Booster
Technology Type Pneumatic
Maximum Output Pressure 1450 psi (1020 m H2O)
Pressure Intensification Factor 25
Unlock Full Specs
to access all available technical data

Similar Products

Air Over Oil Intensifiers - OVLBOOST™ 44mm 7.8:1 -  - Branham, W.C. Inc.
Specs
Technology Type Pneumatic
Maximum Output Pressure 780 psi (549 m H2O)
View Details
Air Jet Amplifiers -  - Vortec
Specs
Technology Type Pneumatic
Fluid Compatibility Air
View Details
Cetop D03/NG6 Pressure Intensifier - MP-C - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 4351 to 7252 psi (3062 to 5104 m H2O)
Pressure Intensification Factor 1.5 to 9
View Details