MAXPRO Technologies, Inc. Two Stage Gas Booster DLE15-75

Description
MAXPRO offers six models in single air head, double acting – two stage configuration.These boosters include the DLE2-5, DLE5-15, DLE5-30, DLE15-30, DLE15-75 and DLE30-75. These boosters are ideal for low gas supply pressures such as salvaging bottled gas or boosting pressures from a nitrogen generator.
Description
MAXPRO offers six models in single air head, double acting – two stage configuration.These boosters include the DLE2-5, DLE5-15, DLE5-30, DLE15-30, DLE15-75 and DLE30-75. These boosters are ideal for low gas supply pressures such as salvaging bottled gas or boosting pressures from a nitrogen generator.

Suppliers

Company
Product
Description
Supplier Links
Two Stage Gas Booster - DLE15-75 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Two Stage Gas Booster
DLE15-75
Two Stage Gas Booster DLE15-75
MAXPRO offers six models in single air head, double acting – two stage configuration.These boosters include the DLE2-5, DLE5-15, DLE5-30, DLE15-30, DLE15-75 and DLE30-75. These boosters are ideal for low gas supply pressures such as salvaging bottled gas or boosting pressures from a nitrogen generator.

MAXPRO offers six models in single air head, double acting – two stage configuration.These boosters include the DLE2-5, DLE5-15, DLE5-30, DLE15-30, DLE15-75 and DLE30-75. These boosters are ideal for low gas supply pressures such as salvaging bottled gas or boosting pressures from a nitrogen generator.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number DLE15-75
Product Name Two Stage Gas Booster
Technology Type Pneumatic
Maximum Output Pressure 12325 psi (8674 m H2O)
Pressure Intensification Factor 100
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 4500 psi (3167 m H2O)
Fluid Compatibility Air
View Details
Rotary Gear Flow Dividers - D Series - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 4500 psi (3167 m H2O)
Maximum Inlet Flow 924 to 3234 in³/min (908 to 3180 L/hr)
View Details
Air Jet Amplifiers -  - Vortec
Specs
Technology Type Pneumatic
Fluid Compatibility Air
View Details
8
Specs
Technology Type Pneumatic
Maximum Output Pressure 3200 to 5000 psi (2252 to 3519 m H2O)
Pressure Intensification Factor 16 to 50
View Details