MAXPRO Technologies, Inc. Double Air Head, Two Stage Amplifier DLE15-75-2

Description
For the greatest combination of pressure and compression ratios the double acting– two stage – double air head models are ideal. There are four double air head – two stage boosters, DLE5-30-2, DLE15-30-2, DLE15-75-2 and DLE30-75-2. These boosters provide maximum flow in low air drive and gas supply pressure conditions. For high pressure applications or where air drive pressure is low MAXPRO offers three double acting – single stage boosters with a double air head. These models include the DLE15-2, DLE30-2 and DLE75-2.
Description
For the greatest combination of pressure and compression ratios the double acting– two stage – double air head models are ideal. There are four double air head – two stage boosters, DLE5-30-2, DLE15-30-2, DLE15-75-2 and DLE30-75-2. These boosters provide maximum flow in low air drive and gas supply pressure conditions. For high pressure applications or where air drive pressure is low MAXPRO offers three double acting – single stage boosters with a double air head. These models include the DLE15-2, DLE30-2 and DLE75-2.

Suppliers

Company
Product
Description
Supplier Links
Double Air Head, Two Stage Amplifier - DLE15-75-2 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Double Air Head, Two Stage Amplifier
DLE15-75-2
Double Air Head, Two Stage Amplifier DLE15-75-2
For the greatest combination of pressure and compression ratios the double acting– two stage – double air head models are ideal. There are four double air head – two stage boosters, DLE5-30-2, DLE15-30-2, DLE15-75-2 and DLE30-75-2. These boosters provide maximum flow in low air drive and gas supply pressure conditions. For high pressure applications or where air drive pressure is low MAXPRO offers three double acting – single stage boosters with a double air head. These models include the DLE15-2, DLE30-2 and DLE75-2.

For the greatest combination of pressure and compression ratios the double acting– two stage – double air head models are ideal. There are four double air head – two stage boosters, DLE5-30-2, DLE15-30-2, DLE15-75-2 and DLE30-75-2. These boosters provide maximum flow in low air drive and gas supply pressure conditions.

For high pressure applications or where air drive pressure is low MAXPRO offers three double acting – single stage boosters with a double air head. These models include the DLE15-2, DLE30-2 and DLE75-2.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number DLE15-75-2
Product Name Double Air Head, Two Stage Amplifier
Technology Type Pneumatic
Maximum Output Pressure 21750 psi (15307 m H2O)
Pressure Intensification Factor 100
Unlock Full Specs
to access all available technical data

Similar Products

Pressure booster - DPA-63-10-CRVZS10 - Festo Corporation
Specs
Technology Type Pneumatic
Maximum Output Pressure 29.01 to 116 psi (20.41 to 81.66 m H2O)
Piston Travel 2.48 inch (63 mm)
View Details
Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 4500 psi (3167 m H2O)
Fluid Compatibility Air
View Details
Cetop D03/NG6 Pressure Intensifier - MP-C - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 4351 to 7252 psi (3062 to 5104 m H2O)
Pressure Intensification Factor 1.5 to 9
View Details