MAXPRO Technologies, Inc. Double Air Head, Single Stage Amplifier DLE15-2

Description
For the greatest combination of pressure and compression ratios the double acting– two stage – double air head models are ideal. There are four double air head – two stage boosters, DLE5-30-2, DLE15-30-2, DLE15-75-2 and DLE30-75-2. These boosters provide maximum flow in low air drive and gas supply pressure conditions. For high pressure applications or where air drive pressure is low MAXPRO offers three double acting – single stage boosters with a double air head. These models include the DLE15-2, DLE30-2 and DLE75-2.
Description
For the greatest combination of pressure and compression ratios the double acting– two stage – double air head models are ideal. There are four double air head – two stage boosters, DLE5-30-2, DLE15-30-2, DLE15-75-2 and DLE30-75-2. These boosters provide maximum flow in low air drive and gas supply pressure conditions. For high pressure applications or where air drive pressure is low MAXPRO offers three double acting – single stage boosters with a double air head. These models include the DLE15-2, DLE30-2 and DLE75-2.

Suppliers

Company
Product
Description
Supplier Links
Double Air Head, Single Stage Amplifier - DLE15-2 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Double Air Head, Single Stage Amplifier
DLE15-2
Double Air Head, Single Stage Amplifier DLE15-2
For the greatest combination of pressure and compression ratios the double acting– two stage – double air head models are ideal. There are four double air head – two stage boosters, DLE5-30-2, DLE15-30-2, DLE15-75-2 and DLE30-75-2. These boosters provide maximum flow in low air drive and gas supply pressure conditions. For high pressure applications or where air drive pressure is low MAXPRO offers three double acting – single stage boosters with a double air head. These models include the DLE15-2, DLE30-2 and DLE75-2.

For the greatest combination of pressure and compression ratios the double acting– two stage – double air head models are ideal. There are four double air head – two stage boosters, DLE5-30-2, DLE15-30-2, DLE15-75-2 and DLE30-75-2. These boosters provide maximum flow in low air drive and gas supply pressure conditions.

For high pressure applications or where air drive pressure is low MAXPRO offers three double acting – single stage boosters with a double air head. These models include the DLE15-2, DLE30-2 and DLE75-2.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number DLE15-2
Product Name Double Air Head, Single Stage Amplifier
Technology Type Pneumatic
Maximum Output Pressure 4350 psi (3061 m H2O)
Pressure Intensification Factor 20
Unlock Full Specs
to access all available technical data

Similar Products

Air Over Oil Intensifiers - INT05 - 5:1 -  - Branham, W.C. Inc.
Specs
Technology Type Pneumatic
Maximum Output Pressure 500 psi (352 m H2O)
View Details
Air Jet Amplifiers -  - Vortec
Specs
Technology Type Pneumatic
Fluid Compatibility Air
View Details
Flange-On Pressure Intensifier - MP-F - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 5802 to 10153 psi (4083 to 7145 m H2O)
Pressure Intensification Factor 2 to 7
View Details