MAXPRO Technologies, Inc. Medium Pressure O-ring Check Valve 21OC12M

Description
MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Spring: 300 series stainless steel O-ring: Viton “A” (-4°F to 392°F)
Description
MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Spring: 300 series stainless steel O-ring: Viton “A” (-4°F to 392°F)

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure O-ring Check Valve - 21OC12M - MAXPRO Technologies, Inc.
Fairview, PA, USA
Medium Pressure O-ring Check Valve
21OC12M
Medium Pressure O-ring Check Valve 21OC12M
MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Spring: 300 series stainless steel O-ring: Viton “A” (-4°F to 392°F)

MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device.

Materials.
Body, cover, poppet, cover gland: 316 series stainless steel
Spring: 300 series stainless steel
O-ring: Viton “A” (-4°F to 392°F)

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Industrial Valves
Product Number 21OC12M
Product Name Medium Pressure O-ring Check Valve
Valve Type Check
Primary Material Stainless Steel
Media Gas; Air; Compressed Air
Maximum Pressure 21000.00 psi (14779 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Temperature Control Valve - TV/SC-IR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Glycol; Air; Chemical
View Details
Pneumatically Actuated Stainless Steel Ball Valve - P5S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Air solenoid valve - CPE24-M1H-5/3GS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers