MAXPRO Technologies, Inc. 2-way Ball Valve 21B244M

Description
MAXIMATOR 2-Way Ball Valves have ¼” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Their 90° handle rotation allows for full flow capabilities with minimal pressure drop. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design. Ball seats are made of Torlon material providing excellent sealing capabilities with low handle operating torque. Re-torqueable seat glands provide longer valve life and dependability. Standard valves are supplied with Viton O-Rings rated to 300°F.
Description
MAXIMATOR 2-Way Ball Valves have ¼” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Their 90° handle rotation allows for full flow capabilities with minimal pressure drop. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design. Ball seats are made of Torlon material providing excellent sealing capabilities with low handle operating torque. Re-torqueable seat glands provide longer valve life and dependability. Standard valves are supplied with Viton O-Rings rated to 300°F.

Suppliers

Company
Product
Description
Supplier Links
2-way Ball Valve - 21B244M - MAXPRO Technologies, Inc.
Fairview, PA, USA
2-way Ball Valve
21B244M
2-way Ball Valve 21B244M
MAXIMATOR 2-Way Ball Valves have ¼” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Their 90° handle rotation allows for full flow capabilities with minimal pressure drop. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design. Ball seats are made of Torlon material providing excellent sealing capabilities with low handle operating torque. Re-torqueable seat glands provide longer valve life and dependability. Standard valves are supplied with Viton O-Rings rated to 300°F.

MAXIMATOR 2-Way Ball Valves have ¼” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Their 90° handle rotation allows for full flow capabilities with minimal pressure drop. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design. Ball seats are made of Torlon material providing excellent sealing capabilities with low handle operating torque. Re-torqueable seat glands provide longer valve life and dependability. Standard valves are supplied with Viton O-Rings rated to 300°F.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Industrial Valves
Product Number 21B244M
Product Name 2-way Ball Valve
Valve Type Ball
Media Gas
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 20000.00 psi (14076 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1212005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
3-Way Miniature Pinch Valve - NPV4-2D-06-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details