MAXPRO Technologies, Inc. Pipe Connection Valve 15V6P

Description
MAXIMATOR pipe valves with metal to metal seats have a high level of safety and reliability under adverse operating conditions. These valves may be used both with gases and liquids. Traceability is ensured through extensively documented data (batch number, maximum pressure, material number, type designation). All pipe valves come with female national pipe threads (FNPT). Click on the underlined item number below to request a quote.
Description
MAXIMATOR pipe valves with metal to metal seats have a high level of safety and reliability under adverse operating conditions. These valves may be used both with gases and liquids. Traceability is ensured through extensively documented data (batch number, maximum pressure, material number, type designation). All pipe valves come with female national pipe threads (FNPT). Click on the underlined item number below to request a quote.

Suppliers

Company
Product
Description
Supplier Links
Pipe Connection Valve - 15V6P - MAXPRO Technologies, Inc.
Fairview, PA, USA
Pipe Connection Valve
15V6P
Pipe Connection Valve 15V6P
MAXIMATOR pipe valves with metal to metal seats have a high level of safety and reliability under adverse operating conditions. These valves may be used both with gases and liquids. Traceability is ensured through extensively documented data (batch number, maximum pressure, material number, type designation). All pipe valves come with female national pipe threads (FNPT). Click on the underlined item number below to request a quote.

MAXIMATOR pipe valves with metal to metal seats have a high level of safety and reliability under adverse operating conditions. These valves may be used both with gases and liquids.
Traceability is ensured through extensively documented data (batch number, maximum pressure, material number, type designation). All pipe valves come with female national pipe threads (FNPT).
Click on the underlined item number below to request a quote.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Industrial Valves
Product Number 15V6P
Product Name Pipe Connection Valve
Media Gas
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 15200.00 psi (10697 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121609020 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
Ultra-Miniature Pressure Relief Valve - RV-MLS - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Flanged Spring Assisted Check Valves - DFT® DLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel; Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details
DV 2-Way Valve, Wire Leads, Cartridge, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details