MAXPRO Technologies, Inc. 3-way Ball Valve, 180 ° 15B3S36P

Description
MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.
Description
MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.

Suppliers

Company
Product
Description
Supplier Links
3-way Ball Valve, 180 ° - 15B3S36P - MAXPRO Technologies, Inc.
Fairview, PA, USA
3-way Ball Valve, 180 °
15B3S36P
3-way Ball Valve, 180 ° 15B3S36P
MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.

MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Industrial Valves
Product Number 15B3S36P
Product Name 3-way Ball Valve, 180 °
Valve Type Ball
Primary Material Stainless Steel
Media Gas
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 15200.00 psi (10697 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
FAIRCHILD - Pressure Regulators, M4000A -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Solenoid Valves - 5000009928-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Manual Quarter Turn and Spring Loaded Shutoff Valves -  - EXAIR
Specs
Primary Material Stainless Steel
Media Air; Compressed Air
Actuation Electric
View Details