MAXPRO Technologies, Inc. 2-way Ball Valve 15B246P

Description
MAXIMATOR 2-Way Ball Valves have ¼” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Their 90° handle rotation allows for full flow capabilities with minimal pressure drop. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design. Ball seats are made of Torlon material providing excellent sealing capabilities with low handle operating torque. Re-torqueable seat glands provide longer valve life and dependability. Standard valves are supplied with Viton O-Rings rated to 300°F.
Description
MAXIMATOR 2-Way Ball Valves have ¼” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Their 90° handle rotation allows for full flow capabilities with minimal pressure drop. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design. Ball seats are made of Torlon material providing excellent sealing capabilities with low handle operating torque. Re-torqueable seat glands provide longer valve life and dependability. Standard valves are supplied with Viton O-Rings rated to 300°F.

Suppliers

Company
Product
Description
Supplier Links
2-way Ball Valve - 15B246P - MAXPRO Technologies, Inc.
Fairview, PA, USA
2-way Ball Valve
15B246P
2-way Ball Valve 15B246P
MAXIMATOR 2-Way Ball Valves have ¼” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Their 90° handle rotation allows for full flow capabilities with minimal pressure drop. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design. Ball seats are made of Torlon material providing excellent sealing capabilities with low handle operating torque. Re-torqueable seat glands provide longer valve life and dependability. Standard valves are supplied with Viton O-Rings rated to 300°F.

MAXIMATOR 2-Way Ball Valves have ¼” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Their 90° handle rotation allows for full flow capabilities with minimal pressure drop. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design. Ball seats are made of Torlon material providing excellent sealing capabilities with low handle operating torque. Re-torqueable seat glands provide longer valve life and dependability. Standard valves are supplied with Viton O-Rings rated to 300°F.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Industrial Valves
Product Number 15B246P
Product Name 2-way Ball Valve
Valve Type Ball
Media Gas
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 20000.00 psi (14076 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121616005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.59 inch (15.00 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-3-ZP 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details