Schmersal Inc. Switch, Safety, Hinge; Limit Switch Actuator Schmersal TVS 400-12/B-M20

Description
SWITCH, SAFETY, HINGE; Limit Switch Actuator:-; Contact Configuration:1NO / 2NC; Contact Current AC Max:2A; Contact Voltage AC Max:230V; Operating Force Max:-; Product Range:-; Contact Current DC Max:1A; Contact Voltage DC Max:24V; RoHS Compliant: Yes
Datasheet
Description
SWITCH, SAFETY, HINGE; Limit Switch Actuator:-; Contact Configuration:1NO / 2NC; Contact Current AC Max:2A; Contact Voltage AC Max:230V; Operating Force Max:-; Product Range:-; Contact Current DC Max:1A; Contact Voltage DC Max:24V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Safety, Hinge; Limit Switch Actuator Schmersal - 37AJ1408 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Safety, Hinge; Limit Switch Actuator Schmersal
37AJ1408
Switch, Safety, Hinge; Limit Switch Actuator Schmersal 37AJ1408
SWITCH, SAFETY, HINGE; Limit Switch Actuator:-; Contact Configuration:1NO / 2NC; Contact Current AC Max:2A; Contact Voltage AC Max:230V; Operating Force Max:-; Product Range:-; Contact Current DC Max:1A; Contact Voltage DC Max:24V; RoHS Compliant: Yes

SWITCH, SAFETY, HINGE; Limit Switch Actuator:-; Contact Configuration:1NO / 2NC; Contact Current AC Max:2A; Contact Voltage AC Max:230V; Operating Force Max:-; Product Range:-; Contact Current DC Max:1A; Contact Voltage DC Max:24V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 37AJ1408
Product Name Switch, Safety, Hinge; Limit Switch Actuator Schmersal
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 6150 - 6450 Degrees - S9200A-G163-21 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details
Switch, Safety, Interlock; Limit Switch Actuator Schmersal - 91AH5772 - Newark, An Avnet Company
Specs
Maximum Current Rating 4 amps
Maximum AC Voltage Rating 230 volts
View Details
Large Metal Limit Switch Non-Safety - 802K-MSLB04E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal State Normally Closed
View Details