Schmersal Inc. Switch, Safety, Magnetic; Limit Switch Actuator Schmersal BNS33-11Z-2M

Description
SWITCH, SAFETY, MAGNETIC; Limit Switch Actuator:-; Contact Configuration:1NO / 1NC; Contact Current AC Max:250mA; Contact Voltage AC Max:100V; Operating Force Max:-; Product Range:-; Contact Current DC Max:250mA; Contact Voltage DC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SAFETY, MAGNETIC; Limit Switch Actuator:-; Contact Configuration:1NO / 1NC; Contact Current AC Max:250mA; Contact Voltage AC Max:100V; Operating Force Max:-; Product Range:-; Contact Current DC Max:250mA; Contact Voltage DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Safety, Magnetic; Limit Switch Actuator Schmersal - 81AH9810 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Safety, Magnetic; Limit Switch Actuator Schmersal
81AH9810
Switch, Safety, Magnetic; Limit Switch Actuator Schmersal 81AH9810
SWITCH, SAFETY, MAGNETIC; Limit Switch Actuator:-; Contact Configuration:1NO / 1NC; Contact Current AC Max:250mA; Contact Voltage AC Max:100V; Operating Force Max:-; Product Range:-; Contact Current DC Max:250mA; Contact Voltage DC RoHS Compliant: Yes

SWITCH, SAFETY, MAGNETIC; Limit Switch Actuator:-; Contact Configuration:1NO / 1NC; Contact Current AC Max:250mA; Contact Voltage AC Max:100V; Operating Force Max:-; Product Range:-; Contact Current DC Max:250mA; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 81AH9810
Product Name Switch, Safety, Magnetic; Limit Switch Actuator Schmersal
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Large Metal Limit Switch Non-Safety - 802K-MARS11E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal State Normally Open; Normally Closed
View Details
Limit switch metal encapsulated - limit switch metal encapsulated - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -28.89 to 15.56 C (-20 to 60 F)
View Details
Electromechanical Limit Switch, Rotate From 7650 - 7950 Degrees - S9200A-G163-26 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details