Schmersal AZ15ZVRK-M20-2254
SWITCH, SAFETY, AZ15; Limit Switch Actuator:-; Contact Configuration:1NO; Contact Current AC Max:4A; Contact Voltage AC Max:230V; Operating Force Max:5N; Product Range:-; Contact Current DC Max:4A; Contact Voltage DC Max:24V; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Limit Switches | Limit Switches |
| Product Number | 6232972 | 36AJ8351 |
| Product Name | Safety Interlock Switches | Switch, Safety, Az15; Limit Switch Actuator Schmersal |
| Normal State | Normally Closed | Normally Open |
| Certifications / Approvals | RoHS Compliant | |
| Switch Configuration | 1NO |