Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
SCHMERSAL INC.
101174522 -- LAMP HOLDER, BA9S LED, 22.3MM, 24V SCHMERSAL
Schmersal Inc.
Lamp Holder, Ba9S Led, 22.3Mm, 24V Schmersal
101174522
Description
LAMP HOLDER, BA9S LED, 22.3MM, 24V
Newark, An Avnet Company
Done
Description
LAMP HOLDER, BA9S LED, 22.3MM, 24V
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Lamp Holder, Ba9S Led, 22.3Mm, 24V Schmersal
47AK2030
Lamp Holder, Ba9S Led, 22.3Mm, 24V Schmersal
47AK2030
LAMP HOLDER, BA9S LED, 22.3MM, 24V
LAMP HOLDER, BA9S LED, 22.3MM, 24V
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Light Emitting Diodes (LED)
Product Number
47AK2030
Product Name
Lamp Holder, Ba9S Led, 22.3Mm, 24V Schmersal
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
RS Components, Ltd.
LED Arrays
1946418
Specs
LED Type
White; Hot white
Array
Array
Number of Array Elements
1
View Details
ROHM Semiconductor USA, LLC
Optoelectronics - LED Indication - Discrete
SLR-343VCT32
Specs
LED Type
Red; Red
Peak Wavelength
650 nm (6500 Å)
Viewing Angle
40 degrees
View Details
3
suppliers
ITW Electronic Component Solutions - Lumex
Optoelectronics - LED Indication - Discrete
SML-LX0606YGC-TR
Specs
LED Type
Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength
565 nm (5650 Å)
Viewing Angle
120 degrees
View Details