Schmersal Inc. Proximity Sensors 101126730

Description
Schmersal IFL 10-180L-11P
Request a Quote
Description
Schmersal IFL 10-180L-11P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2826423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2826423
Proximity Sensors 2826423
Schmersal IFL 10-180L-11P

Schmersal IFL 10-180L-11P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2826423
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Universal Heavy Duty Photoelectric Sensors - FMS Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel
Operation Distance 78.74 inch (2000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SY169B Photomicrosensor (Reflective) - EE-SY169B - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
Inductive Proximity Sensors - 5000001434-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details