Schmersal Push Button Contact Blocks & Light Blocks EF10.1

Description
Schmersal 101006535 Contact Block
Request a Quote
Description
Schmersal 101006535 Contact Block
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Contact Blocks & Light Blocks - 2065776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Contact Blocks & Light Blocks
2065776
Push Button Contact Blocks & Light Blocks 2065776
Schmersal 101006535 Contact Block

Schmersal 101006535 Contact Block

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pushbutton Switches
Product Number 2065776
Product Name Push Button Contact Blocks & Light Blocks
Configuration Normally Closed (NC)
Switching Mechanism Nc
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details