SchmartBoard, Inc. Jumper Wire 920-0186-01

Description
"Jumper Wire Female to Female 9.00"" (228.60mm) 28 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Female to Female 9.00"" (228.60mm) 28 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 1988-1169-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
1988-1169-ND
Jumper Wire 1988-1169-ND
"Jumper Wire Female to Female 9.00"" (228.60mm) 28 AWG Bulk"

"Jumper Wire Female to Female 9.00"" (228.60mm) 28 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 1988-1169-ND
Product Name Jumper Wire
North American 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1322 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
Lead Wire, UL 1015 & CSA* TEW - 1475 - BRIM Electronics, Inc.
Specs
Approvals CSA Mark (US, NRTL/C) (optional feature); UL Listing Mark; RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0850 to 0.1920 inch (2.16 to 4.88 mm)
View Details
Hook Up Wire - 1225877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details