SchmartBoard, Inc. Jumper Wire 920-0179-01

Description
"Jumper Wire Female to Female 5.00"" (127.00mm) 28 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Female to Female 5.00"" (127.00mm) 28 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 920-0179-01-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
920-0179-01-ND
Jumper Wire 920-0179-01-ND
"Jumper Wire Female to Female 5.00"" (127.00mm) 28 AWG Bulk"

"Jumper Wire Female to Female 5.00"" (127.00mm) 28 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 920-0179-01-ND
Product Name Jumper Wire
North American 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket - 1435 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1460 inch (1.9 to 3.71 mm)
View Details
Miniature Electrode Wire - AS 826-22 - Cooner Wire Company
Specs
Nominal Diameter 0.0253 inch (0.6426 mm)
Wire Conductor Pure Silver
North American 22 AWG
View Details