SchmartBoard, Inc. Jumper Wire 920-0152-01

Description
"Jumper Wire Male to Female 7.00"" (177.80mm) 28 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Male to Female 7.00"" (177.80mm) 28 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 920-0152-01-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
920-0152-01-ND
Jumper Wire 920-0152-01-ND
"Jumper Wire Male to Female 7.00"" (177.80mm) 28 AWG Bulk"

"Jumper Wire Male to Female 7.00"" (177.80mm) 28 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 920-0152-01-ND
Product Name Jumper Wire
North American 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 154487-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details