SchmartBoard, Inc. 0.1 Spacing 40-Extra Long Single Row Headers; Gender Schmartboard 920-0102-01

Description
0.1" Spacing 40-extra Long Single Row Headers; Gender:Header; Pitch Spacing:0.1"; No. of Positions:40Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:
Description
0.1" Spacing 40-extra Long Single Row Headers; Gender:Header; Pitch Spacing:0.1"; No. of Positions:40Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:

Suppliers

Company
Product
Description
Supplier Links
0.1 Spacing 40-Extra Long Single Row Headers; Gender Schmartboard - 40Y4515 - Newark, An Avnet Company
Chicago, IL, United States
0.1 Spacing 40-Extra Long Single Row Headers; Gender Schmartboard
40Y4515
0.1 Spacing 40-Extra Long Single Row Headers; Gender Schmartboard 40Y4515
0.1" Spacing 40-extra Long Single Row Headers; Gender:Header; Pitch Spacing:0.1"; No. of Positions:40Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:

0.1" Spacing 40-extra Long Single Row Headers; Gender:Header; Pitch Spacing:0.1"; No. of Positions:40Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 40Y4515
Product Name 0.1 Spacing 40-Extra Long Single Row Headers; Gender Schmartboard
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - 102241-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-FV11005F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Conn, Stacking, Header, 100Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7205 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details