Amphenol Communications Solutions Conn, Stacking, Header, 100Pos, 2Row; Product Range Amphenol Communications Solutions 10144518-102802LF

Description
CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 100Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7205 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 100Pos, 2Row; Product Range Amphenol Communications Solutions
69AC7205
Conn, Stacking, Header, 100Pos, 2Row; Product Range Amphenol Communications Solutions 69AC7205
CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:100Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 69AC7205
Product Name Conn, Stacking, Header, 100Pos, 2Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102320-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Din 41612 Connector, Header, 96Pos; Product Range Amphenol Communications Solutions - 25AC1699 - Newark, An Avnet Company
Specs
Product Type IC Headers
Number of Contacts 96
Contacts Pitch 2.54 mm (0.1000 inches)
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details