Scheugenpflug, Inc. Multi-Piston Dispenser Dos P-X

Description
Multi-piston dispensers are used for the output of large batch quantities and for short cycle times. These systems can pot several workpieces in a single potting cycle. They are particularly suited for potting a large number of small workpieces, especially when dispensing in a vacuum. Their unrivaled performance is the result of distributing the filling, evacuation and ventilation time among many workpieces. Multi-piston dispensers are made of several functionally interconnected single dispenser outlets. Each outlet is controlled by individual inlet/outlet valves and monitoring sensors. A shared expulsion unit guarantees absolutely simultaneous and identical dispensing from all outlets. One or more nozzles can be disabled by controlling individual valves for more flexibility in the event that not all of the holders contain workpieces. These systems achieve perfectly precise dispensing accuracy combined with a long service life, regardless of the number of single outlets used. Advantages High part throughput per unit of time (up to 48 nozzle potting possible) Consistent quantity and mixing ratio through common lifting mechanism Key Features Simultaneous discharge of cylinders through common lifting mechanism Direct nozzle control allows for alternating placement of the workpiece carriers Sensor-based monitoring of inlet and outlet valves as well as cylinder filling for each dispenser Temperature control with mixing tube heater (optional)
Description
Multi-piston dispensers are used for the output of large batch quantities and for short cycle times. These systems can pot several workpieces in a single potting cycle. They are particularly suited for potting a large number of small workpieces, especially when dispensing in a vacuum. Their unrivaled performance is the result of distributing the filling, evacuation and ventilation time among many workpieces. Multi-piston dispensers are made of several functionally interconnected single dispenser outlets. Each outlet is controlled by individual inlet/outlet valves and monitoring sensors. A shared expulsion unit guarantees absolutely simultaneous and identical dispensing from all outlets. One or more nozzles can be disabled by controlling individual valves for more flexibility in the event that not all of the holders contain workpieces. These systems achieve perfectly precise dispensing accuracy combined with a long service life, regardless of the number of single outlets used. Advantages High part throughput per unit of time (up to 48 nozzle potting possible) Consistent quantity and mixing ratio through common lifting mechanism Key Features Simultaneous discharge of cylinders through common lifting mechanism Direct nozzle control allows for alternating placement of the workpiece carriers Sensor-based monitoring of inlet and outlet valves as well as cylinder filling for each dispenser Temperature control with mixing tube heater (optional)

Suppliers

Company
Product
Description
Supplier Links
Multi-Piston Dispenser - Dos P-X - Scheugenpflug, Inc.
Kennesaw, GA, United States
Multi-Piston Dispenser
Dos P-X
Multi-Piston Dispenser Dos P-X
Multi-piston dispensers are used for the output of large batch quantities and for short cycle times. These systems can pot several workpieces in a single potting cycle. They are particularly suited for potting a large number of small workpieces, especially when dispensing in a vacuum. Their unrivaled performance is the result of distributing the filling, evacuation and ventilation time among many workpieces. Multi-piston dispensers are made of several functionally interconnected single dispenser outlets. Each outlet is controlled by individual inlet/outlet valves and monitoring sensors. A shared expulsion unit guarantees absolutely simultaneous and identical dispensing from all outlets. One or more nozzles can be disabled by controlling individual valves for more flexibility in the event that not all of the holders contain workpieces. These systems achieve perfectly precise dispensing accuracy combined with a long service life, regardless of the number of single outlets used. Advantages High part throughput per unit of time (up to 48 nozzle potting possible) Consistent quantity and mixing ratio through common lifting mechanism Key Features Simultaneous discharge of cylinders through common lifting mechanism Direct nozzle control allows for alternating placement of the workpiece carriers Sensor-based monitoring of inlet and outlet valves as well as cylinder filling for each dispenser Temperature control with mixing tube heater (optional)

Multi-piston dispensers are used for the output of large batch quantities and for short cycle times. These systems can pot several workpieces in a single potting cycle. They are particularly suited for potting a large number of small workpieces, especially when dispensing in a vacuum. Their unrivaled performance is the result of distributing the filling, evacuation and ventilation time among many workpieces. Multi-piston dispensers are made of several functionally interconnected single dispenser outlets. Each outlet is controlled by individual inlet/outlet valves and monitoring sensors. A shared expulsion unit guarantees absolutely simultaneous and identical dispensing from all outlets. One or more nozzles can be disabled by controlling individual valves for more flexibility in the event that not all of the holders contain workpieces. These systems achieve perfectly precise dispensing accuracy combined with a long service life, regardless of the number of single outlets used.

Advantages

  • High part throughput per unit of time (up to 48 nozzle potting possible)
  • Consistent quantity and mixing ratio through common lifting mechanism

Key Features

  • Simultaneous discharge of cylinders through common lifting mechanism
  • Direct nozzle control allows for alternating placement of the workpiece carriers
  • Sensor-based monitoring of inlet and outlet valves as well as cylinder filling for each dispenser
  • Temperature control with mixing tube heater (optional)
Supplier's Site

Technical Specifications

  Scheugenpflug, Inc.
Product Category Fluid Dispensing Equipment
Product Number Dos P-X
Product Name Multi-Piston Dispenser
Dispensing Equipment Type Mix And Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Grease, Oil & Lubricant Dispensers - 674342 - RS Components, Ltd.
Specs
Application Oil dispenser
View Details
SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details
Ellsworth EALSC18 Squeeze Bottle Cap Clear 18 mm - EALSC18 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details