Scheugenpflug, Inc. Barrel Agitator Station

Description
The barrel agitator station developed for 200 l barrels is used in applications with high material consumption. It provides homogenous and tempered potting material and also allows the comprehensive preparation of moisture-sensitive materials from large containers. The basic model is operated in combination with the LiquiPrep LP804 material preparation and feeding system and is ideal for agitating and tempering self-leveling media. Optionally, the barrel agitator station can be equipped with an eccentric screw pump. In addition to feeding highly viscous media up to 70,000 mPa∙s, this variant also allows the dispenser to be directly fed with potting material without the need of an additional preparation stage by the A310 system. Advantages Bubble-free processing of 200 liter containers Also suitable for moisture-sensitive media Consistently homogeneous potting material, even after production breaks Optional: Vacuum potting at up to 100 mbar possible even without intermediate preparation Key features Complete evacuation of a 200 liter barrel by way of a powerful vacuum pump Easy and safe operation thanks to lifting unit, fill-level monitor with two status displays and two-hand safety control Infinitely adjustable agitation of the potting compound Temperature control of material tank Optional: Feeding of potting material directly to the dispenser Optional: Processing of higher viscosity media of up to 70,000 mPa∙s
Description
The barrel agitator station developed for 200 l barrels is used in applications with high material consumption. It provides homogenous and tempered potting material and also allows the comprehensive preparation of moisture-sensitive materials from large containers. The basic model is operated in combination with the LiquiPrep LP804 material preparation and feeding system and is ideal for agitating and tempering self-leveling media. Optionally, the barrel agitator station can be equipped with an eccentric screw pump. In addition to feeding highly viscous media up to 70,000 mPa∙s, this variant also allows the dispenser to be directly fed with potting material without the need of an additional preparation stage by the A310 system. Advantages Bubble-free processing of 200 liter containers Also suitable for moisture-sensitive media Consistently homogeneous potting material, even after production breaks Optional: Vacuum potting at up to 100 mbar possible even without intermediate preparation Key features Complete evacuation of a 200 liter barrel by way of a powerful vacuum pump Easy and safe operation thanks to lifting unit, fill-level monitor with two status displays and two-hand safety control Infinitely adjustable agitation of the potting compound Temperature control of material tank Optional: Feeding of potting material directly to the dispenser Optional: Processing of higher viscosity media of up to 70,000 mPa∙s

Suppliers

Company
Product
Description
Supplier Links
Barrel Agitator Station -  - Scheugenpflug, Inc.
Kennesaw, GA, United States
Barrel Agitator Station
Barrel Agitator Station
The barrel agitator station developed for 200 l barrels is used in applications with high material consumption. It provides homogenous and tempered potting material and also allows the comprehensive preparation of moisture-sensitive materials from large containers. The basic model is operated in combination with the LiquiPrep LP804 material preparation and feeding system and is ideal for agitating and tempering self-leveling media. Optionally, the barrel agitator station can be equipped with an eccentric screw pump. In addition to feeding highly viscous media up to 70,000 mPa∙s, this variant also allows the dispenser to be directly fed with potting material without the need of an additional preparation stage by the A310 system. Advantages Bubble-free processing of 200 liter containers Also suitable for moisture-sensitive media Consistently homogeneous potting material, even after production breaks Optional: Vacuum potting at up to 100 mbar possible even without intermediate preparation Key features Complete evacuation of a 200 liter barrel by way of a powerful vacuum pump Easy and safe operation thanks to lifting unit, fill-level monitor with two status displays and two-hand safety control Infinitely adjustable agitation of the potting compound Temperature control of material tank Optional: Feeding of potting material directly to the dispenser Optional: Processing of higher viscosity media of up to 70,000 mPa∙s

The barrel agitator station developed for 200 l barrels is used in applications with high material consumption. It provides homogenous and tempered potting material and also allows the comprehensive preparation of moisture-sensitive materials from large containers. The basic model is operated in combination with the LiquiPrep LP804 material preparation and feeding system and is ideal for agitating and tempering self-leveling media. Optionally, the barrel agitator station can be equipped with an eccentric screw pump. In addition to feeding highly viscous media up to 70,000 mPa∙s, this variant also allows the dispenser to be directly fed with potting material without the need of an additional preparation stage by the A310 system.

Advantages

  • Bubble-free processing of 200 liter containers
  • Also suitable for moisture-sensitive media
  • Consistently homogeneous potting material, even after production breaks
  • Optional: Vacuum potting at up to 100 mbar possible even without intermediate preparation

Key features

  • Complete evacuation of a 200 liter barrel by way of a powerful vacuum pump
  • Easy and safe operation thanks to lifting unit, fill-level monitor with two status displays and two-hand safety control
  • Infinitely adjustable agitation of the potting compound
  • Temperature control of material tank
  • Optional: Feeding of potting material directly to the dispenser
  • Optional: Processing of higher viscosity media of up to 70,000 mPa∙s
Supplier's Site

Technical Specifications

  Scheugenpflug, Inc.
Product Category Fluid Dispensing Equipment
Product Name Barrel Agitator Station
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth EDS250-24R Static Mixer Red 24 Element - EDS250-24R - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Mix And Dispense
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
HLC Dispensing Solutions, HLC Model 455 System -  - Dymax
Specs
Dispense Rate 0.9006 L/min (0.9154 in³/sec)
View Details