Scheugenpflug, Inc. Compact Material Preparation and Feeding System with Vacuum Docking A90 CV

Description
Apart from the conventional functions, this model of the A90 C also features the new vacuum docking function. It enables the automated ventilation during cartridge changes and thus an absolutely bubble-free docking process between the material cartridge and the dispensing system. With it, the material waste per cartridge change can be reduced by up to 90 percent. Users not only benefit from absolute process reliability but also from considerable cost savings - especially in the case of expensive dispensing media. For the vacuum docking process, Scheugenpflug specifically designed an innovative docking sleeve with filter insert. The sleeve is manually put on the filled material cartridge, which is inserted into the cartridge mount of the A90 CV afterwards. The ejector of the cartridge expulsion unit then evacuates the air within the docking sleeve. The integrated filter prevents the introduction of dispensing material into the ejector line.
Description
Apart from the conventional functions, this model of the A90 C also features the new vacuum docking function. It enables the automated ventilation during cartridge changes and thus an absolutely bubble-free docking process between the material cartridge and the dispensing system. With it, the material waste per cartridge change can be reduced by up to 90 percent. Users not only benefit from absolute process reliability but also from considerable cost savings - especially in the case of expensive dispensing media. For the vacuum docking process, Scheugenpflug specifically designed an innovative docking sleeve with filter insert. The sleeve is manually put on the filled material cartridge, which is inserted into the cartridge mount of the A90 CV afterwards. The ejector of the cartridge expulsion unit then evacuates the air within the docking sleeve. The integrated filter prevents the introduction of dispensing material into the ejector line.

Suppliers

Company
Product
Description
Supplier Links
Compact Material Preparation and Feeding System with Vacuum Docking - A90 CV - Scheugenpflug, Inc.
Kennesaw, GA, United States
Compact Material Preparation and Feeding System with Vacuum Docking
A90 CV
Compact Material Preparation and Feeding System with Vacuum Docking A90 CV
Apart from the conventional functions, this model of the A90 C also features the new vacuum docking function. It enables the automated ventilation during cartridge changes and thus an absolutely bubble-free docking process between the material cartridge and the dispensing system. With it, the material waste per cartridge change can be reduced by up to 90 percent. Users not only benefit from absolute process reliability but also from considerable cost savings - especially in the case of expensive dispensing media. For the vacuum docking process, Scheugenpflug specifically designed an innovative docking sleeve with filter insert. The sleeve is manually put on the filled material cartridge, which is inserted into the cartridge mount of the A90 CV afterwards. The ejector of the cartridge expulsion unit then evacuates the air within the docking sleeve. The integrated filter prevents the introduction of dispensing material into the ejector line.

Apart from the conventional functions, this model of the A90 C also features the new vacuum docking function. It enables the automated ventilation during cartridge changes and thus an absolutely bubble-free docking process between the material cartridge and the dispensing system. With it, the material waste per cartridge change can be reduced by up to 90 percent. Users not only benefit from absolute process reliability but also from considerable cost savings - especially in the case of expensive dispensing media.

For the vacuum docking process, Scheugenpflug specifically designed an innovative docking sleeve with filter insert. The sleeve is manually put on the filled material cartridge, which is inserted into the cartridge mount of the A90 CV afterwards. The ejector of the cartridge expulsion unit then evacuates the air within the docking sleeve. The integrated filter prevents the introduction of dispensing material into the ejector line.

Supplier's Site

Technical Specifications

  Scheugenpflug, Inc.
Product Category Fluid Dispensing Equipment
Product Number A90 CV
Product Name Compact Material Preparation and Feeding System with Vacuum Docking
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Dispensing Guns - 1938245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Size 55 cc (1.86 fl oz)
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details