Scheugenpflug, Inc. Material Preparation and Feeding System A220 Basic

Description
For the reliable feeding of high viscosity, non-abrasive dispensing media, we offer the new entry-level system A220 Basic. Like its large sister system A220, the A220 Basic, too, has an integrated reciprocating pump, which guarantees a reliable and continuous material supply. High process reliability during the whole feeding process is ensured by the integrated filling level control unit as well as the electro-pneumatic pressure control unit, the latter of which eliminates the need for elaborate readjustments to the feeding pressure by the operator. Advantages Bubble-free material feed due to the use of our vacuum follower plate High process reliability thanks to the integrated filling level control unit and electro-pneumatic pressure control unit Attractive price-performance ratio Key features Continuous feeding via a rugged, durable reciprocating piston pump Semiautomatic docking through a two-hand circuit and visual check via a pressure gauge Easy to operate thanks to barrel centering unit and intuitive SCP200 controller
Description
For the reliable feeding of high viscosity, non-abrasive dispensing media, we offer the new entry-level system A220 Basic. Like its large sister system A220, the A220 Basic, too, has an integrated reciprocating pump, which guarantees a reliable and continuous material supply. High process reliability during the whole feeding process is ensured by the integrated filling level control unit as well as the electro-pneumatic pressure control unit, the latter of which eliminates the need for elaborate readjustments to the feeding pressure by the operator. Advantages Bubble-free material feed due to the use of our vacuum follower plate High process reliability thanks to the integrated filling level control unit and electro-pneumatic pressure control unit Attractive price-performance ratio Key features Continuous feeding via a rugged, durable reciprocating piston pump Semiautomatic docking through a two-hand circuit and visual check via a pressure gauge Easy to operate thanks to barrel centering unit and intuitive SCP200 controller

Suppliers

Company
Product
Description
Supplier Links
Material Preparation and Feeding System - A220 Basic - Scheugenpflug, Inc.
Kennesaw, GA, United States
Material Preparation and Feeding System
A220 Basic
Material Preparation and Feeding System A220 Basic
For the reliable feeding of high viscosity, non-abrasive dispensing media, we offer the new entry-level system A220 Basic. Like its large sister system A220, the A220 Basic, too, has an integrated reciprocating pump, which guarantees a reliable and continuous material supply. High process reliability during the whole feeding process is ensured by the integrated filling level control unit as well as the electro-pneumatic pressure control unit, the latter of which eliminates the need for elaborate readjustments to the feeding pressure by the operator. Advantages Bubble-free material feed due to the use of our vacuum follower plate High process reliability thanks to the integrated filling level control unit and electro-pneumatic pressure control unit Attractive price-performance ratio Key features Continuous feeding via a rugged, durable reciprocating piston pump Semiautomatic docking through a two-hand circuit and visual check via a pressure gauge Easy to operate thanks to barrel centering unit and intuitive SCP200 controller

For the reliable feeding of high viscosity, non-abrasive dispensing media, we offer the new entry-level system A220 Basic. Like its large sister system A220, the A220 Basic, too, has an integrated reciprocating pump, which guarantees a reliable and continuous material supply. High process reliability during the whole feeding process is ensured by the integrated filling level control unit as well as the electro-pneumatic pressure control unit, the latter of which eliminates the need for elaborate readjustments to the feeding pressure by the operator.

Advantages

  • Bubble-free material feed due to the use of our vacuum follower plate
  • High process reliability thanks to the integrated filling level control unit and electro-pneumatic pressure control unit
  • Attractive price-performance ratio

Key features

  • Continuous feeding via a rugged, durable reciprocating piston pump
  • Semiautomatic docking through a two-hand circuit and visual check via a pressure gauge
  • Easy to operate thanks to barrel centering unit and intuitive SCP200 controller
Supplier's Site

Technical Specifications

  Scheugenpflug, Inc.
Product Category Fluid Dispensing Equipment
Product Number A220 Basic
Product Name Material Preparation and Feeding System
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth EAD200/400MN-MR Variable Ratio Manual Applicator - EAD200/400MN-MR - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
SG-150 Spray Systems -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Masking of turbines and medical implants, Conformal coating of circuit boards, Spraying solvents, Coating large parts with grease or other lubrication
Dispense Rate 0.1201 L/min (0.1220 in³/sec)
View Details