Schatz Bearing Corp. Linear Motion Double V Guide Wheel W3 Series Model W3LLSS

Description
Schatz Double V GuideWheel Bearings The superior choice for linear motion applications Maintenance-free operation Bearings are “greased for life” Track surfaces hardened for long wear life High-precision bearings allow for smooth and quiet operation Ideal for harsh environments Rolling elements are enclosed and safeguarded from contamination Stainless steel options for resistance to corrosion Schatz’s special two-piece seal is highly resistant to contamination Lubricant is contained in bearing cavity ensuring long lubrication life Flexibility in configuration Components allow for numerous mounting arrangements: Bearings can be mounted vertically or horizontally Bearings can be used in linear or rotary systems
Datasheet
Description
Schatz Double V GuideWheel Bearings The superior choice for linear motion applications Maintenance-free operation Bearings are “greased for life” Track surfaces hardened for long wear life High-precision bearings allow for smooth and quiet operation Ideal for harsh environments Rolling elements are enclosed and safeguarded from contamination Stainless steel options for resistance to corrosion Schatz’s special two-piece seal is highly resistant to contamination Lubricant is contained in bearing cavity ensuring long lubrication life Flexibility in configuration Components allow for numerous mounting arrangements: Bearings can be mounted vertically or horizontally Bearings can be used in linear or rotary systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Double V Guide Wheel  W3 Series - Model W3LLSS - Schatz Bearing Corp.
Poughkeepsie, NY, USA
Linear Motion Double V Guide Wheel W3 Series
Model W3LLSS
Linear Motion Double V Guide Wheel W3 Series Model W3LLSS
Schatz Double V GuideWheel Bearings The superior choice for linear motion applications Maintenance-free operation Bearings are “greased for life” Track surfaces hardened for long wear life High-precision bearings allow for smooth and quiet operation Ideal for harsh environments Rolling elements are enclosed and safeguarded from contamination Stainless steel options for resistance to corrosion Schatz’s special two-piece seal is highly resistant to contamination Lubricant is contained in bearing cavity ensuring long lubrication life Flexibility in configuration Components allow for numerous mounting arrangements: Bearings can be mounted vertically or horizontally Bearings can be used in linear or rotary systems

Schatz Double V GuideWheel Bearings
The superior choice for linear motion applications

Maintenance-free operation

  • Bearings are “greased for life”
  • Track surfaces hardened for long wear life
  • High-precision bearings allow for smooth and quiet operation

Ideal for harsh environments

  • Rolling elements are enclosed and safeguarded from contamination
  • Stainless steel options for resistance to corrosion
  • Schatz’s special two-piece seal is highly resistant to contamination
  • Lubricant is contained in bearing cavity ensuring long lubrication life

Flexibility in configuration
Components allow for numerous mounting arrangements:

  • Bearings can be mounted vertically or horizontally
  • Bearings can be used in linear or rotary systems
Supplier's Site Datasheet

Technical Specifications

  Schatz Bearing Corp.
Product Category Linear Bearings
Product Number Model W3LLSS
Product Name Linear Motion Double V Guide Wheel W3 Series
Bearing Type Guide Wheel
Special Bearing Materials Stainless; Corrosion Resistant. (optional feature); Self Lubricating
Bearing Housing None
Bearing Contact Single Side
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Rollers - VW-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.4370 inch (11.1 mm)
View Details
Linear Bearings - 2175223 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.7480 inch (19 mm)
Bearing Diameter 0.3937 inch (10 mm)
View Details
High Load Linear Bushing - TOPBALL® Series - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Special Bearing Materials Corrosion Resistant.
Bearing Housing Flanged; None; Rectangular; Pillow Block
View Details
Linear Bearings - 2849762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 1.26 inch (32 mm)
Bearing Diameter 0.7874 inch (20 mm)
View Details