Schatz Bearing Corp. Linear Motion Double V Guide Wheel W2 Series Model W2FF

Description
Schatz Double V GuideWheel Bearings The superior choice for linear motion applications Maintenance-free operation Bearings are “greased for life” Track surfaces hardened for long wear life High-precision bearings allow for smooth and quiet operation Ideal for harsh environments Rolling elements are enclosed and safeguarded from contamination Stainless steel options for resistance to corrosion Schatz’s special two-piece seal is highly resistant to contamination Lubricant is contained in bearing cavity ensuring long lubrication life Flexibility in configuration Components allow for numerous mounting arrangements: Bearings can be mounted vertically or horizontally Bearings can be used in linear or rotary systems
Datasheet
Description
Schatz Double V GuideWheel Bearings The superior choice for linear motion applications Maintenance-free operation Bearings are “greased for life” Track surfaces hardened for long wear life High-precision bearings allow for smooth and quiet operation Ideal for harsh environments Rolling elements are enclosed and safeguarded from contamination Stainless steel options for resistance to corrosion Schatz’s special two-piece seal is highly resistant to contamination Lubricant is contained in bearing cavity ensuring long lubrication life Flexibility in configuration Components allow for numerous mounting arrangements: Bearings can be mounted vertically or horizontally Bearings can be used in linear or rotary systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Double V Guide Wheel  W2 Series - Model W2FF - Schatz Bearing Corp.
Poughkeepsie, NY, USA
Linear Motion Double V Guide Wheel W2 Series
Model W2FF
Linear Motion Double V Guide Wheel W2 Series Model W2FF
Schatz Double V GuideWheel Bearings The superior choice for linear motion applications Maintenance-free operation Bearings are “greased for life” Track surfaces hardened for long wear life High-precision bearings allow for smooth and quiet operation Ideal for harsh environments Rolling elements are enclosed and safeguarded from contamination Stainless steel options for resistance to corrosion Schatz’s special two-piece seal is highly resistant to contamination Lubricant is contained in bearing cavity ensuring long lubrication life Flexibility in configuration Components allow for numerous mounting arrangements: Bearings can be mounted vertically or horizontally Bearings can be used in linear or rotary systems

Schatz Double V GuideWheel Bearings
The superior choice for linear motion applications

Maintenance-free operation

  • Bearings are “greased for life”
  • Track surfaces hardened for long wear life
  • High-precision bearings allow for smooth and quiet operation

Ideal for harsh environments

  • Rolling elements are enclosed and safeguarded from contamination
  • Stainless steel options for resistance to corrosion
  • Schatz’s special two-piece seal is highly resistant to contamination
  • Lubricant is contained in bearing cavity ensuring long lubrication life

Flexibility in configuration
Components allow for numerous mounting arrangements:

  • Bearings can be mounted vertically or horizontally
  • Bearings can be used in linear or rotary systems
Supplier's Site Datasheet

Technical Specifications

  Schatz Bearing Corp.
Product Category Linear Bearings
Product Number Model W2FF
Product Name Linear Motion Double V Guide Wheel W2 Series
Bearing Type Guide Wheel
Special Bearing Materials SAE 52100 Steel; Corrosion Resistant. (optional feature); Self Lubricating
Bearing Housing None
Bearing Contact Single Side
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2175227 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.3150 inch (8 mm)
Bearing Diameter 0.1575 inch (4 mm)
View Details
Linear Guideway - Type MDN - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 0.6693 to 1.26 inch (17 to 32 mm)
View Details
Cam Followers - 471291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Yoke
Bearing Diameter 1.18 inch (30 mm)
Bearing Length 0.5906 inch (15 mm)
View Details