RS Components, Ltd. Cam Followers 471291

Description
RS PRO B01114 Cam Follower
Request a Quote
Description
RS PRO B01114 Cam Follower
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cam Followers - 471291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cam Followers
471291
Cam Followers 471291
RS PRO B01114 Cam Follower

RS PRO B01114 Cam Follower

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 471291
Product Name Cam Followers
Bearing Type Cam Follower; Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2179754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 1.26 inch (32 mm)
Bearing Diameter 0.7874 inch (20 mm)
View Details
Linear Bearings - 2849790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 1.85 inch (47 mm)
Bearing Diameter 1.18 inch (30 mm)
View Details
Cam Followers - 2346959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 0.3150 inch (8 mm)
Dynamic Cap. 1484 lbs (673 kg)
View Details
Cam Followers - 471304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Stud
Bearing Diameter 0.6299 inch (16 mm)
Bearing Length 1.1 inch (28 mm)
View Details