- Trained on our vast library of engineering resources.

Schaltbau GmbH Contactor for Battery Voltages C165 C/ 48EV

Description
C165 Series contactors are suitable for handling DC loads in the range of 220 A for the most common coil voltages up to 110 V. The contactors have double-break contacts, a compact design, and function most reliably. Version “C” are single pole NO contactors with magnetic blowout, whereas version “H” are single pole changeover contactors fitted with an additional galvanically isolated NC contact. The switching devices can be used as main or auxiliary contactors. Features Compact design Double-break contacts Easy to replace main contacts Blowout magnets Standards IEC 60947, EN 50124, IEC 60077-1 2 coil versions: for operation with charger switched off for operation with or without charger
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor for Battery Voltages - C165 C/ 48EV - Schaltbau GmbH
München, Germany
Contactor for Battery Voltages
C165 C/ 48EV
Contactor for Battery Voltages C165 C/ 48EV
C165 Series contactors are suitable for handling DC loads in the range of 220 A for the most common coil voltages up to 110 V. The contactors have double-break contacts, a compact design, and function most reliably. Version “C” are single pole NO contactors with magnetic blowout, whereas version “H” are single pole changeover contactors fitted with an additional galvanically isolated NC contact. The switching devices can be used as main or auxiliary contactors. Features Compact design Double-break contacts Easy to replace main contacts Blowout magnets Standards IEC 60947, EN 50124, IEC 60077-1 2 coil versions: for operation with charger switched off for operation with or without charger

C165 Series contactors are suitable for handling DC loads in the range of 220 A for the most common coil voltages up to 110 V. The contactors have double-break contacts, a compact design, and function most reliably.

Version “C” are single pole NO contactors with magnetic blowout, whereas version “H” are single pole changeover contactors fitted with an additional galvanically isolated NC contact. The switching devices can be used as main or auxiliary contactors.

Features

  • Compact design
  • Double-break contacts
  • Easy to replace main contacts
  • Blowout magnets
  • Standards IEC 60947, EN 50124, IEC 60077-1
  • 2 coil versions:
    • for operation with charger switched off
    • for operation with or without charger
Supplier's Site Datasheet

Technical Specifications

  Schaltbau GmbH
Product Category Electrical Contactors
Product Number C165 C/ 48EV
Product Name Contactor for Battery Voltages
Type Electrical Contactor
International Approvals IEC, VDE
Poles 1
Current 220 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.72 - Modular contactor 32A - 227201101410 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 2
View Details
 - 1221020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Current 7 amps
View Details
Definite Purpose Contactors - 1672124-1 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 24 volts
View Details
DRC Series Contactors -  - Sensata Technologies
Sensata Technologies
Specs
Current 5 to 8 amps
VAC 48 to 600 volts
Frequency 50Hz; 60Hz
View Details