Schaffner EMC Inc. Power Outlet Strip, 6Outlet, 15A, 250Vac; No. Of Outlets Schaffner PA135015BK6

Description
POWER OUTLET STRIP, 6OUTLET, 15A, 250VAC; No. of Outlets:6Outlets; Outlet Type:IEC C13; Current Rating:15A; Supply Voltage V AC:250V; Plug Type:Hardwired; Cable Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
POWER OUTLET STRIP, 6OUTLET, 15A, 250VAC; No. of Outlets:6Outlets; Outlet Type:IEC C13; Current Rating:15A; Supply Voltage V AC:250V; Plug Type:Hardwired; Cable Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 6Outlet, 15A, 250Vac; No. Of Outlets Schaffner - 32AC8079 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 6Outlet, 15A, 250Vac; No. Of Outlets Schaffner
32AC8079
Power Outlet Strip, 6Outlet, 15A, 250Vac; No. Of Outlets Schaffner 32AC8079
POWER OUTLET STRIP, 6OUTLET, 15A, 250VAC; No. of Outlets:6Outlets; Outlet Type:IEC C13; Current Rating:15A; Supply Voltage V AC:250V; Plug Type:Hardwired; Cable Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

POWER OUTLET STRIP, 6OUTLET, 15A, 250VAC; No. of Outlets:6Outlets; Outlet Type:IEC C13; Current Rating:15A; Supply Voltage V AC:250V; Plug Type:Hardwired; Cable Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 32AC8079
Product Name Power Outlet Strip, 6Outlet, 15A, 250Vac; No. Of Outlets Schaffner
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1589H60F1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 10
Current 20.0 amps
View Details
Continental European 5-Position Socket Strip - 85023050 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 7685383 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type f - german schuko
View Details
Edge Mount Power Socket 2 outlets with USB & USB-C - OM-2A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details