Schaffner EMC Inc. Power Outlet Strip, 4Outlet, 15A, 250Vac; No. Of Outlets Schaffner PA135015BK4

Description
POWER OUTLET STRIP, 4OUTLET, 15A, 250VAC; No. of Outlets:4Outlets; Outlet Type:IEC C13; Current Rating:15A; Supply Voltage V AC:250V; Plug Type:Hardwired; Cable Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
POWER OUTLET STRIP, 4OUTLET, 15A, 250VAC; No. of Outlets:4Outlets; Outlet Type:IEC C13; Current Rating:15A; Supply Voltage V AC:250V; Plug Type:Hardwired; Cable Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 4Outlet, 15A, 250Vac; No. Of Outlets Schaffner - 32AC8078 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 4Outlet, 15A, 250Vac; No. Of Outlets Schaffner
32AC8078
Power Outlet Strip, 4Outlet, 15A, 250Vac; No. Of Outlets Schaffner 32AC8078
POWER OUTLET STRIP, 4OUTLET, 15A, 250VAC; No. of Outlets:4Outlets; Outlet Type:IEC C13; Current Rating:15A; Supply Voltage V AC:250V; Plug Type:Hardwired; Cable Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

POWER OUTLET STRIP, 4OUTLET, 15A, 250VAC; No. of Outlets:4Outlets; Outlet Type:IEC C13; Current Rating:15A; Supply Voltage V AC:250V; Plug Type:Hardwired; Cable Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 32AC8078
Product Name Power Outlet Strip, 4Outlet, 15A, 250Vac; No. Of Outlets Schaffner
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

4-Position Accessory Power Strip w/Connector locks - 852J2D11 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685507 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 5
Outlets Type e - french
View Details
PDUs and Outlet Strips - 1587T11B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 11
Current 15.0 amps
View Details