Schaffner EMC Inc. Pulse Generator NSG651

Description
The NSG651 is a used Pulse Generator from Schaffner. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: The Schaffner NSG651 High Energy Pulse Generator supplies hybrid pulses of 1,2/50 µs (open circuit) up to 6,6 kV respectively 8/20 µs (short circuit) up to 3,3 kA. The typical Telecom pulses 10/700 µs and 100/ 700 µs are described in CCITT standard K17 and K20. Some other standards require the faster pulse transition of 0,5 µs. All functions are controlled and supervised by an internal microprocessor. The generator itself is controlled by an IBM compatible PC (not included). As an alternative, the generator may be integrated into an automated test system.
Description
The NSG651 is a used Pulse Generator from Schaffner. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: The Schaffner NSG651 High Energy Pulse Generator supplies hybrid pulses of 1,2/50 µs (open circuit) up to 6,6 kV respectively 8/20 µs (short circuit) up to 3,3 kA. The typical Telecom pulses 10/700 µs and 100/ 700 µs are described in CCITT standard K17 and K20. Some other standards require the faster pulse transition of 0,5 µs. All functions are controlled and supervised by an internal microprocessor. The generator itself is controlled by an IBM compatible PC (not included). As an alternative, the generator may be integrated into an automated test system.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - NSG651 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
NSG651
Pulse Generator NSG651
The NSG651 is a used Pulse Generator from Schaffner. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: The Schaffner NSG651 High Energy Pulse Generator supplies hybrid pulses of 1,2/50 µs (open circuit) up to 6,6 kV respectively 8/20 µs (short circuit) up to 3,3 kA. The typical Telecom pulses 10/700 µs and 100/ 700 µs are described in CCITT standard K17 and K20. Some other standards require the faster pulse transition of 0,5 µs. All functions are controlled and supervised by an internal microprocessor. The generator itself is controlled by an IBM compatible PC (not included). As an alternative, the generator may be integrated into an automated test system.

The NSG651 is a used Pulse Generator from Schaffner. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

The Schaffner NSG651 High Energy Pulse Generator supplies hybrid pulses of 1,2/50 µs (open circuit) up to 6,6 kV respectively 8/20 µs (short circuit) up to 3,3 kA. The typical Telecom pulses 10/700 µs and 100/ 700 µs are described in CCITT standard K17 and K20. Some other standards require the faster pulse transition of 0,5 µs. All functions are controlled and supervised by an internal microprocessor. The generator itself is controlled by an IBM compatible PC (not included). As an alternative, the generator may be integrated into an automated test system.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number NSG651
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details