Schaffner EMC Inc. Transient Generator NSG2025

Description
The NSG2025 is a transient generator from Schaffner. Transient generators simulate transient signals that are used to test the immunity of electrical and electronic components. Additional Features: Unit Power: 100 - 115 V and 220 - 240 V, 50 - 60 Hz Pulse Amplitude: 200 V to 4.5 or 8 kV (open circuit) adjustable in steps of 20 V Polarity: positive or negative, selectable Rise Time: 5ns ±20% (50 W, 10 - 90%) Pulse Width: 50ns ±30% (50 W and 1 W), 100ns ±50% open circuit Pulses Per Packet: 1 to 150 pulses Burst Duration: Pulses per packet / burst frequency, (15ms burst duration as per IEC 1000-4-4 up to 10 kHz) Burst Repetition: 100ms to 10s ±2ms or 2% Impedance: 50 W ±20% Coupling Network: 1-phase or 3-phase EUT Supply: Switched by remote control, 24 to 500 VAC, 50 - 60 Hz Coupling Modes: Line to reference ground (IEC 1000-4-4), selected lines together to reference ground, all lines to reference ground (common mode) Phase Angle: Asynchronous/synchro nous 0 - 360° ±2° Coupling Capacitance: 33 nF Decouple Attenuation: >20 dB Cross Talk Attenuation: >30 dB Weight: 55.1 lbs (25 Kg)
Description
The NSG2025 is a transient generator from Schaffner. Transient generators simulate transient signals that are used to test the immunity of electrical and electronic components. Additional Features: Unit Power: 100 - 115 V and 220 - 240 V, 50 - 60 Hz Pulse Amplitude: 200 V to 4.5 or 8 kV (open circuit) adjustable in steps of 20 V Polarity: positive or negative, selectable Rise Time: 5ns ±20% (50 W, 10 - 90%) Pulse Width: 50ns ±30% (50 W and 1 W), 100ns ±50% open circuit Pulses Per Packet: 1 to 150 pulses Burst Duration: Pulses per packet / burst frequency, (15ms burst duration as per IEC 1000-4-4 up to 10 kHz) Burst Repetition: 100ms to 10s ±2ms or 2% Impedance: 50 W ±20% Coupling Network: 1-phase or 3-phase EUT Supply: Switched by remote control, 24 to 500 VAC, 50 - 60 Hz Coupling Modes: Line to reference ground (IEC 1000-4-4), selected lines together to reference ground, all lines to reference ground (common mode) Phase Angle: Asynchronous/synchro nous 0 - 360° ±2° Coupling Capacitance: 33 nF Decouple Attenuation: >20 dB Cross Talk Attenuation: >30 dB Weight: 55.1 lbs (25 Kg)

Suppliers

Company
Product
Description
Supplier Links
Transient Generator - NSG2025 - ValueTronics International, Inc.
Elgin, IL, USA
Transient Generator
NSG2025
Transient Generator NSG2025
The NSG2025 is a transient generator from Schaffner. Transient generators simulate transient signals that are used to test the immunity of electrical and electronic components. Additional Features: Unit Power: 100 - 115 V and 220 - 240 V, 50 - 60 Hz Pulse Amplitude: 200 V to 4.5 or 8 kV (open circuit) adjustable in steps of 20 V Polarity: positive or negative, selectable Rise Time: 5ns ±20% (50 W, 10 - 90%) Pulse Width: 50ns ±30% (50 W and 1 W), 100ns ±50% open circuit Pulses Per Packet: 1 to 150 pulses Burst Duration: Pulses per packet / burst frequency, (15ms burst duration as per IEC 1000-4-4 up to 10 kHz) Burst Repetition: 100ms to 10s ±2ms or 2% Impedance: 50 W ±20% Coupling Network: 1-phase or 3-phase EUT Supply: Switched by remote control, 24 to 500 VAC, 50 - 60 Hz Coupling Modes: Line to reference ground (IEC 1000-4-4), selected lines together to reference ground, all lines to reference ground (common mode) Phase Angle: Asynchronous/synchro nous 0 - 360° ±2° Coupling Capacitance: 33 nF Decouple Attenuation: >20 dB Cross Talk Attenuation: >30 dB Weight: 55.1 lbs (25 Kg)

The NSG2025 is a transient generator from Schaffner. Transient generators simulate transient signals that are used to test the immunity of electrical and electronic components.

Additional Features:

  • Unit Power: 100 - 115 V and 220 - 240 V, 50 - 60 Hz
  • Pulse Amplitude: 200 V to 4.5 or 8 kV (open circuit) adjustable in steps of 20 V
  • Polarity: positive or negative, selectable
  • Rise Time: 5ns ±20% (50 W, 10 - 90%)
  • Pulse Width: 50ns ±30% (50 W and 1 W), 100ns ±50% open circuit
  • Pulses Per Packet: 1 to 150 pulses
  • Burst Duration: Pulses per packet / burst frequency, (15ms burst duration as per IEC 1000-4-4 up to 10 kHz)
  • Burst Repetition: 100ms to 10s ±2ms or 2%
  • Impedance: 50 W ±20%
  • Coupling Network: 1-phase or 3-phase
  • EUT Supply: Switched by remote control, 24 to 500 VAC, 50 - 60 Hz
  • Coupling Modes: Line to reference ground (IEC 1000-4-4), selected lines together to reference ground, all lines to reference ground (common mode)
  • Phase Angle: Asynchronous/synchronous 0 - 360° ±2°
  • Coupling Capacitance: 33 nF
  • Decouple Attenuation: >20 dB
  • Cross Talk Attenuation: >30 dB
  • Weight: 55.1 lbs (25 Kg)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number NSG2025
Product Name Transient Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details